TE Connectivity
Automotive Connector Caps & Covers
925380-1
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 66 GF13
Configuration Features Number of Positions : 35
Product Type Features Protection & Strain Relief Accessory Type : Cover
Usage Conditions Operating Temperature (Max) : 80 DEGC , 85 DEGC , 90 DEGC , 100 DEGC , 75 DEGC , 70 DEGC , 105 DEGC [185 DEGF , 158 DEGF , 167 DEGF , 176 DEGF , 212 DEGF , 221 DEGF , 194 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 66 GF13
Configuration Features Number of Positions : 35
Product Type Features Protection & Strain Relief Accessory Type : Cover
Usage Conditions Operating Temperature (Max) : 80 DEGC , 85 DEGC , 90 DEGC , 100 DEGC , 75 DEGC , 70 DEGC , 105 DEGC [185 DEGF , 158 DEGF , 167 DEGF , 176 DEGF , 212 DEGF , 221 DEGF , 194 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Automotive Connector Caps & Covers
925380-1
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 66 GF13
Configuration Features Number of Positions : 35
Product Type Features Protection & Strain Relief Accessory Type : Cover
Usage Conditions Operating Temperature (Max) : 80 DEGC , 85 DEGC , 90 DEGC , 100 DEGC , 75 DEGC , 70 DEGC , 105 DEGC [185 DEGF , 158 DEGF , 167 DEGF , 176 DEGF , 212 DEGF , 221 DEGF , 194 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features
- Cable Exit Angle (DEG) : 90
- Primary Product Color : Black
- Primary Product Material : PA 66 GF13
Configuration Features
Product Type Features
- Protection & Strain Relief Accessory Type : Cover
Usage Conditions
- Operating Temperature (Max) : 80 DEGC , 85 DEGC , 90 DEGC , 100 DEGC , 75 DEGC , 70 DEGC , 105 DEGC [185 DEGF , 158 DEGF , 167 DEGF , 176 DEGF , 212 DEGF , 221 DEGF , 194 DEGF ]
- Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connector Bases and Covers |
|
Product Number
|
925380-1 |
|
Product Name
|
Automotive Connector Caps & Covers |
|
Type
|
Cap
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape / Application
Rectangular
Wire Entry
Side Entry
Material
Die cast zinc
View Details