5004-002-2405 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers5004-002-2405
Description
Body Features Primary Product Color : Black Primary Product Material : PA GF
Configuration Features Number of Positions : 21, 19, 9, 7, 14, 18, 47, 31, 23, 33, 16, 29, 35
Industry Standards IP Rating : Not Tested UL Flammability Rating : UL 94V-0
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Box Packaging Quantity : 100
Product Type Features Protection & Strain Relief Accessory Type : Dust Cap Sealable : No
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PA GF
Configuration Features Number of Positions : 21, 19, 9, 7, 14, 18, 47, 31, 23, 33, 16, 29, 35
Industry Standards IP Rating : Not Tested UL Flammability Rating : UL 94V-0
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Box Packaging Quantity : 100
Product Type Features Protection & Strain Relief Accessory Type : Dust Cap Sealable : No
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features Primary Product Color : Black Primary Product Material : PA GF
Configuration Features Number of Positions : 21, 19, 9, 7, 14, 18, 47, 31, 23, 33, 16, 29, 35
Industry Standards IP Rating : Not Tested UL Flammability Rating : UL 94V-0
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Box Packaging Quantity : 100
Product Type Features Protection & Strain Relief Accessory Type : Dust Cap Sealable : No
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
Primary Product Color : Black
Primary Product Material : PA GF
Configuration Features
Number of Positions : 21, 19, 9, 7, 14, 18, 47, 31, 23, 33, 16, 29, 35
Industry Standards
IP Rating : Not Tested
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Strain Relief : Without
Other
Serviceable : Yes
Packaging Features
Packaging Method : Box
Packaging Quantity : 100
Product Type Features
Protection & Strain Relief Accessory Type : Dust Cap
Sealable : No
Usage Conditions
Operating Temperature (Max) : 125 DEGC [257 DEGF ]
Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]