TE Connectivity Automotive Connector Caps & Covers 936685-2

Description
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PA Configuration Features Number of Positions : 3 Dimensions Compatible Cable Bundle Diameter Range : 5.7 MM  [.224 INCH ] Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 2400 Product Type Features Protection & Strain Relief Accessory Type : Wire Cover Sealable : Yes Usage Conditions Operating Temperature (Max) : 120 DEGC , 85 DEGC , 100 DEGC , 110 DEGC , 90 DEGC , 75 DEGC , 105 DEGC , 80 DEGC , 125 DEGC , 70 DEGC  [248 DEGF , 212 DEGF , 167 DEGF , 185 DEGF , 194 DEGF , 158 DEGF , 230 DEGF , 221 DEGF , 176 DEGF , 257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PA Configuration Features Number of Positions : 3 Dimensions Compatible Cable Bundle Diameter Range : 5.7 MM  [.224 INCH ] Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 2400 Product Type Features Protection & Strain Relief Accessory Type : Wire Cover Sealable : Yes Usage Conditions Operating Temperature (Max) : 120 DEGC , 85 DEGC , 100 DEGC , 110 DEGC , 90 DEGC , 75 DEGC , 105 DEGC , 80 DEGC , 125 DEGC , 70 DEGC  [248 DEGF , 212 DEGF , 167 DEGF , 185 DEGF , 194 DEGF , 158 DEGF , 230 DEGF , 221 DEGF , 176 DEGF , 257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 936685-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
936685-2
Automotive Connector Caps & Covers 936685-2
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PA Configuration Features Number of Positions : 3 Dimensions Compatible Cable Bundle Diameter Range : 5.7 MM  [.224 INCH ] Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 2400 Product Type Features Protection & Strain Relief Accessory Type : Wire Cover Sealable : Yes Usage Conditions Operating Temperature (Max) : 120 DEGC , 85 DEGC , 100 DEGC , 110 DEGC , 90 DEGC , 75 DEGC , 105 DEGC , 80 DEGC , 125 DEGC , 70 DEGC  [248 DEGF , 212 DEGF , 167 DEGF , 185 DEGF , 194 DEGF , 158 DEGF , 230 DEGF , 221 DEGF , 176 DEGF , 257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Cable Exit Angle : 180°
  • Primary Product Color : Black
  • Primary Product Material : PA

Configuration Features


  • Number of Positions : 3

Dimensions


  • Compatible Cable Bundle Diameter Range : 5.7 MM  [.224 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 2400

Product Type Features


  • Protection & Strain Relief Accessory Type : Wire Cover
  • Sealable : Yes

Usage Conditions


  • Operating Temperature (Max) : 120 DEGC , 85 DEGC , 100 DEGC , 110 DEGC , 90 DEGC , 75 DEGC , 105 DEGC , 80 DEGC , 125 DEGC , 70 DEGC  [248 DEGF , 212 DEGF , 167 DEGF , 185 DEGF , 194 DEGF , 158 DEGF , 230 DEGF , 221 DEGF , 176 DEGF , 257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 936685-2
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products