TE Connectivity Automotive Connector Caps & Covers 953382-4

Description
Body Features Primary Product Color : Brown Primary Product Material : PBT GF20 Configuration Features Number of Positions : 6 Dimensions Compatible Cable Bundle Diameter Range : 5 MM  [.197 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Protection & Strain Relief Accessory Type : Cover Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Brown Primary Product Material : PBT GF20 Configuration Features Number of Positions : 6 Dimensions Compatible Cable Bundle Diameter Range : 5 MM  [.197 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Protection & Strain Relief Accessory Type : Cover Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 953382-4 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
953382-4
Automotive Connector Caps & Covers 953382-4
Body Features Primary Product Color : Brown Primary Product Material : PBT GF20 Configuration Features Number of Positions : 6 Dimensions Compatible Cable Bundle Diameter Range : 5 MM  [.197 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Protection & Strain Relief Accessory Type : Cover Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Primary Product Color : Brown
  • Primary Product Material : PBT GF20

Configuration Features


  • Number of Positions : 6

Dimensions


  • Compatible Cable Bundle Diameter Range : 5 MM  [.197 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover

Usage Conditions


  • Operating Temperature (Max) : 100 DEGC  [212 DEGF ]
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 953382-4
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products