TE Connectivity Automotive Connector Caps & Covers 3-1743109-3

Description
Body Features Primary Product Color : Yellow Primary Product Material : PBT GF Configuration Features Compatible With Connector Code : L - W Number of Positions : 50 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : With Other Serviceable : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 60 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : Yes
Request a Quote
Description
Body Features Primary Product Color : Yellow Primary Product Material : PBT GF Configuration Features Compatible With Connector Code : L - W Number of Positions : 50 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : With Other Serviceable : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 60 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 3-1743109-3 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
3-1743109-3
Automotive Connector Caps & Covers 3-1743109-3
Body Features Primary Product Color : Yellow Primary Product Material : PBT GF Configuration Features Compatible With Connector Code : L - W Number of Positions : 50 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : With Other Serviceable : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 60 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : Yes

Body Features


  • Primary Product Color : Yellow
  • Primary Product Material : PBT GF

Configuration Features


  • Compatible With Connector Code : L - W
  • Number of Positions : 50

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Strain Relief : With

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 60

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover Assembly
  • Sealable : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 3-1743109-3
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products