TE Connectivity Automotive Connector Caps & Covers 316873-2

Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PP Configuration Features Number of Positions : 25 Dimensions Compatible Cable Bundle Diameter Range : 13 MM  [.512 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Protection & Strain Relief Accessory Type : Wire Cover Sealable : No Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PP Configuration Features Number of Positions : 25 Dimensions Compatible Cable Bundle Diameter Range : 13 MM  [.512 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Protection & Strain Relief Accessory Type : Wire Cover Sealable : No Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 316873-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
316873-2
Automotive Connector Caps & Covers 316873-2
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PP Configuration Features Number of Positions : 25 Dimensions Compatible Cable Bundle Diameter Range : 13 MM  [.512 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Protection & Strain Relief Accessory Type : Wire Cover Sealable : No Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 90
  • Primary Product Color : Black
  • Primary Product Material : PP

Configuration Features


  • Number of Positions : 25

Dimensions


  • Compatible Cable Bundle Diameter Range : 13 MM  [.512 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 50

Product Type Features


  • Protection & Strain Relief Accessory Type : Wire Cover
  • Sealable : No

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 316873-2
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products