TE Connectivity Feed Through Dust Cover 3 Position, Polyester; Accessory Type Amp Te Connectivity 640643-3

Description
FEED THROUGH DUST COVER 3 POSITION, POLYESTER; Accessory Type:Dust Cover; For Use With:AMP MTA-156 Series IDC Connectors; No. of Positions:3Positions ; Strain Relief Material:PET (Polyester); Product Range:-; No. of Contacts:3ContactsRo HS Compliant: Yes
Datasheet
Description
FEED THROUGH DUST COVER 3 POSITION, POLYESTER; Accessory Type:Dust Cover; For Use With:AMP MTA-156 Series IDC Connectors; No. of Positions:3Positions ; Strain Relief Material:PET (Polyester); Product Range:-; No. of Contacts:3ContactsRo HS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through Dust Cover 3 Position, Polyester; Accessory Type Amp Te Connectivity - 51F1497 - Newark, An Avnet Company
Chicago, IL, United States
Feed Through Dust Cover 3 Position, Polyester; Accessory Type Amp Te Connectivity
51F1497
Feed Through Dust Cover 3 Position, Polyester; Accessory Type Amp Te Connectivity 51F1497
FEED THROUGH DUST COVER 3 POSITION, POLYESTER; Accessory Type:Dust Cover; For Use With:AMP MTA-156 Series IDC Connectors; No. of Positions:3Positions ; Strain Relief Material:PET (Polyester); Product Range:-; No. of Contacts:3ContactsRo HS Compliant: Yes

FEED THROUGH DUST COVER 3 POSITION, POLYESTER; Accessory Type:Dust Cover; For Use With:AMP MTA-156 Series IDC Connectors; No. of Positions:3Positions; Strain Relief Material:PET (Polyester); Product Range:-; No. of Contacts:3ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 51F1497
Product Name Feed Through Dust Cover 3 Position, Polyester; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

7+7 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9441400 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 1.32 inch (33.5 mm)
View Details
D Sub Backshells - 339974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Zinc
View Details