TE Connectivity Closed End Dust Cover 4 Pos, Polyester; Accessory Type Amp Te Connectivity 640551-4

Description
CLOSED END DUST COVER 4 POS, POLYESTER; Accessory Type:Dust Cover; For Use With:MAT-0.156" Connectors; No. of Positions:4Positions ; Strain Relief Material:PET (Polyester); Product Range:-; Body Color:White; Internal Diameter:0.624" RoHS Compliant: Yes
Datasheet
Description
CLOSED END DUST COVER 4 POS, POLYESTER; Accessory Type:Dust Cover; For Use With:MAT-0.156" Connectors; No. of Positions:4Positions ; Strain Relief Material:PET (Polyester); Product Range:-; Body Color:White; Internal Diameter:0.624" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Closed End Dust Cover 4 Pos, Polyester; Accessory Type Amp Te Connectivity - 50H6807 - Newark, An Avnet Company
Chicago, IL, United States
Closed End Dust Cover 4 Pos, Polyester; Accessory Type Amp Te Connectivity
50H6807
Closed End Dust Cover 4 Pos, Polyester; Accessory Type Amp Te Connectivity 50H6807
CLOSED END DUST COVER 4 POS, POLYESTER; Accessory Type:Dust Cover; For Use With:MAT-0.156" Connectors; No. of Positions:4Positions ; Strain Relief Material:PET (Polyester); Product Range:-; Body Color:White; Internal Diameter:0.624" RoHS Compliant: Yes

CLOSED END DUST COVER 4 POS, POLYESTER; Accessory Type:Dust Cover; For Use With:MAT-0.156" Connectors; No. of Positions:4Positions; Strain Relief Material:PET (Polyester); Product Range:-; Body Color:White; Internal Diameter:0.624" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 50H6807
Product Name Closed End Dust Cover 4 Pos, Polyester; Accessory Type Amp Te Connectivity
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

2 Pos. Straight Cable Metal Backshell for Kona - KA1-9700200 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.68 inch (42.6 mm)
View Details
SB ® 50 Boot, No Cover, Load - 3-6054P1 - Anderson Power Products
Specs
Type Cap
View Details