936112-1 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers936112-1
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 66
Configuration Features Number of Positions : 3
Dimensions Compatible Cable Bundle Diameter Range : 8.2 MM [.323 INCH ]
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Strain Relief : With
Other Serviceable : Yes
Packaging Features Packaging Method : Bag Packaging Quantity : 500
Product Type Features Protection & Strain Relief Accessory Type : Cover Housing Sealable : Yes
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 66
Configuration Features Number of Positions : 3
Dimensions Compatible Cable Bundle Diameter Range : 8.2 MM [.323 INCH ]
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Strain Relief : With
Other Serviceable : Yes
Packaging Features Packaging Method : Bag Packaging Quantity : 500
Product Type Features Protection & Strain Relief Accessory Type : Cover Housing Sealable : Yes
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 66
Configuration Features Number of Positions : 3
Dimensions Compatible Cable Bundle Diameter Range : 8.2 MM [.323 INCH ]
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Strain Relief : With
Other Serviceable : Yes
Packaging Features Packaging Method : Bag Packaging Quantity : 500
Product Type Features Protection & Strain Relief Accessory Type : Cover Housing Sealable : Yes
Body Features
Cable Exit Angle (DEG) : 180
Primary Product Color : Black
Primary Product Material : PA 66
Configuration Features
Number of Positions : 3
Dimensions
Compatible Cable Bundle Diameter Range : 8.2 MM [.323 INCH ]
Industry Standards
UL Flammability Rating : UL 94HB
Mechanical Attachment
Strain Relief : With
Other
Serviceable : Yes
Packaging Features
Packaging Method : Bag
Packaging Quantity : 500
Product Type Features
Protection & Strain Relief Accessory Type : Cover Housing