524581-000 -- CREEPAGE EXTENDERS & CONTAMINATION SHIELDS
TE ConnectivityCreepage Extenders & Contamination Shields524581-000
Description
Body Features Primary Product Color : Red
Dimensions Insulator Outside Skirt Diameter Range : 835 MM [32.874 INCH ]
Operation/Applicatio
n Compatible Equipment : Conductors/Leads, Bus Bar Contaminant Type Mitigated : Rain / Ice / Snow
Product Type Features Installation Technology : Heat Shrink
Usage Conditions Installation Condition : De-Energized Required
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Red
Dimensions Insulator Outside Skirt Diameter Range : 835 MM [32.874 INCH ]
Operation/Applicatio
n Compatible Equipment : Conductors/Leads, Bus Bar Contaminant Type Mitigated : Rain / Ice / Snow
Product Type Features Installation Technology : Heat Shrink
Usage Conditions Installation Condition : De-Energized Required
Body Features Primary Product Color : Red
Dimensions Insulator Outside Skirt Diameter Range : 835 MM [32.874 INCH ]
Operation/Applicatio
n Compatible Equipment : Conductors/Leads, Bus Bar Contaminant Type Mitigated : Rain / Ice / Snow
Product Type Features Installation Technology : Heat Shrink
Usage Conditions Installation Condition : De-Energized Required
Body Features
Primary Product Color : Red
Dimensions
Insulator Outside Skirt Diameter Range : 835 MM [32.874 INCH ]