TE Connectivity Feed Through Dust Cover 8 Position, Polyester; Accessory Type Amp Te Connectivity 640642-8

Description
FEED THROUGH DUST COVER 8 POSITION, POLYESTER; Accessory Type:Dust Cover; For Use With:AMP MTA-100 Series Connectors; Connector Body Material:PET (Polyester) Body; Product Range:MTA-100 Series; Body Material:Nylon; Overall Width:0.8"RoHS Compliant: Yes
Description
FEED THROUGH DUST COVER 8 POSITION, POLYESTER; Accessory Type:Dust Cover; For Use With:AMP MTA-100 Series Connectors; Connector Body Material:PET (Polyester) Body; Product Range:MTA-100 Series; Body Material:Nylon; Overall Width:0.8"RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Feed Through Dust Cover 8 Position, Polyester; Accessory Type Amp Te Connectivity - 51F1502 - Newark, An Avnet Company
Chicago, IL, United States
Feed Through Dust Cover 8 Position, Polyester; Accessory Type Amp Te Connectivity
51F1502
Feed Through Dust Cover 8 Position, Polyester; Accessory Type Amp Te Connectivity 51F1502
FEED THROUGH DUST COVER 8 POSITION, POLYESTER; Accessory Type:Dust Cover; For Use With:AMP MTA-100 Series Connectors; Connector Body Material:PET (Polyester) Body; Product Range:MTA-100 Series; Body Material:Nylon; Overall Width:0.8"RoHS Compliant: Yes

FEED THROUGH DUST COVER 8 POSITION, POLYESTER; Accessory Type:Dust Cover; For Use With:AMP MTA-100 Series Connectors; Connector Body Material:PET (Polyester) Body; Product Range:MTA-100 Series; Body Material:Nylon; Overall Width:0.8"RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 51F1502
Product Name Feed Through Dust Cover 8 Position, Polyester; Accessory Type Amp Te Connectivity
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Relay Housing Cover, X-Large - 711 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Cap
Shape / Application Rectangular
Material Polystyrene
View Details
6+8 Pos. Cable Metal Backshell Kit for Gecko-MT, no Screw-Lok - G125-96400-06-08-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.66 inch (42.05 mm)
View Details