TE Connectivity
Automotive Connector Caps & Covers
953759-1
Description
Body Features Primary Product Color : Black Primary Product Material : PBT
Configuration Features Number of Positions : 47
Mechanical Attachment Strain Relief : With
Packaging Features Packaging Method : Box Packaging Quantity : 180
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Usage Conditions Operating Temperature (Max) : 100 DEGC , 80 DEGC , 85 DEGC , 70 DEGC , 75 DEGC , 90 DEGC [185 DEGF , 176 DEGF , 194 DEGF , 158 DEGF , 167 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black Primary Product Material : PBT
Configuration Features Number of Positions : 47
Mechanical Attachment Strain Relief : With
Packaging Features Packaging Method : Box Packaging Quantity : 180
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Usage Conditions Operating Temperature (Max) : 100 DEGC , 80 DEGC , 85 DEGC , 70 DEGC , 75 DEGC , 90 DEGC [185 DEGF , 176 DEGF , 194 DEGF , 158 DEGF , 167 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Request a Quote
Email Supplier
Suppliers
Automotive Connector Caps & Covers
953759-1
Body Features Primary Product Color : Black Primary Product Material : PBT
Configuration Features Number of Positions : 47
Mechanical Attachment Strain Relief : With
Packaging Features Packaging Method : Box Packaging Quantity : 180
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Usage Conditions Operating Temperature (Max) : 100 DEGC , 80 DEGC , 85 DEGC , 70 DEGC , 75 DEGC , 90 DEGC [185 DEGF , 176 DEGF , 194 DEGF , 158 DEGF , 167 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
- Primary Product Color : Black
- Primary Product Material : PBT
Configuration Features
Mechanical Attachment
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 180
Product Type Features
- Protection & Strain Relief Accessory Type : Cover Assembly
Usage Conditions
- Operating Temperature (Max) : 100 DEGC , 80 DEGC , 85 DEGC , 70 DEGC , 75 DEGC , 90 DEGC [185 DEGF , 176 DEGF , 194 DEGF , 158 DEGF , 167 DEGF , 212 DEGF ]
- Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connector Bases and Covers |
|
Product Number
|
953759-1 |
|
Product Name
|
Automotive Connector Caps & Covers |
|
Type
|
Cap
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Cap
Shape / Application
Square
Width
0.3543 inch (9 mm)
View Details