TE Connectivity Automotive Connector Caps & Covers 964783-1

Description
Body Features Primary Product Color : Black Primary Product Material : PA Configuration Features Number of Positions : 25 Dimensions Compatible Cable Bundle Diameter Range : 25 MM  [.984 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Carton Product Type Features Protection & Strain Relief Accessory Type : Shield
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PA Configuration Features Number of Positions : 25 Dimensions Compatible Cable Bundle Diameter Range : 25 MM  [.984 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Carton Product Type Features Protection & Strain Relief Accessory Type : Shield
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 964783-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
964783-1
Automotive Connector Caps & Covers 964783-1
Body Features Primary Product Color : Black Primary Product Material : PA Configuration Features Number of Positions : 25 Dimensions Compatible Cable Bundle Diameter Range : 25 MM  [.984 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Carton Product Type Features Protection & Strain Relief Accessory Type : Shield

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PA

Configuration Features


  • Number of Positions : 25

Dimensions


  • Compatible Cable Bundle Diameter Range : 25 MM  [.984 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Protection & Strain Relief Accessory Type : Shield
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 964783-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Caps - 450-1829-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Square
Width 0.3543 inch (9 mm)
View Details
Automotive Connector Caps & Covers - 1418882-1 - TE Connectivity
Specs
Type Cap
View Details
2 suppliers