TE Connectivity Rectangular Backshells & Clamps 6-202301-0

Description
Body Features Cable Clamp Material : Die Cast Aluminum Shell Material : Die Cast Aluminum Dimensions Accepts Cable Diameter (Max) : 29.36 MM  [1.156 INCH ] Mechanical Attachment Mounting Hardware Type : Fixing Screw Operation/Applicatio n Compatible With Connector Shell Size : 3 Other Comment : These cable clamps can be used on either a plug or receptacle shell of the appropriate size. Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Backshell & Clamp Accessory Type : Backshell Kit Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board, Wire-to-Wire Sealable : No
Request a Quote
Description
Body Features Cable Clamp Material : Die Cast Aluminum Shell Material : Die Cast Aluminum Dimensions Accepts Cable Diameter (Max) : 29.36 MM  [1.156 INCH ] Mechanical Attachment Mounting Hardware Type : Fixing Screw Operation/Applicatio n Compatible With Connector Shell Size : 3 Other Comment : These cable clamps can be used on either a plug or receptacle shell of the appropriate size. Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Backshell & Clamp Accessory Type : Backshell Kit Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board, Wire-to-Wire Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Backshells & Clamps - 6-202301-0 - TE Connectivity
Berwyn, PA, United States
Rectangular Backshells & Clamps
6-202301-0
Rectangular Backshells & Clamps 6-202301-0
Body Features Cable Clamp Material : Die Cast Aluminum Shell Material : Die Cast Aluminum Dimensions Accepts Cable Diameter (Max) : 29.36 MM  [1.156 INCH ] Mechanical Attachment Mounting Hardware Type : Fixing Screw Operation/Applicatio n Compatible With Connector Shell Size : 3 Other Comment : These cable clamps can be used on either a plug or receptacle shell of the appropriate size. Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Backshell & Clamp Accessory Type : Backshell Kit Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board, Wire-to-Wire Sealable : No

Body Features


  • Cable Clamp Material : Die Cast Aluminum
  • Shell Material : Die Cast Aluminum

Dimensions


  • Accepts Cable Diameter (Max) : 29.36 MM  [1.156 INCH ]

Mechanical Attachment


  • Mounting Hardware Type : Fixing Screw

Operation/Application


  • Compatible With Connector Shell Size : 3

Other


  • Comment : These cable clamps can be used on either a plug or receptacle shell of the appropriate size.

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Backshell & Clamp Accessory Type : Backshell Kit
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Board, Wire-to-Wire
  • Sealable : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 6-202301-0
Product Name Rectangular Backshells & Clamps
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products