TE Connectivity Automotive Connector Caps & Covers 5-2316424-1

Description
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PA6 Configuration Features Number of Positions : 3 Mechanical Attachment Strain Relief : With Product Type Features Protection & Strain Relief Accessory Type : Cap Sealable : Yes Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PA6 Configuration Features Number of Positions : 3 Mechanical Attachment Strain Relief : With Product Type Features Protection & Strain Relief Accessory Type : Cap Sealable : Yes Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 5-2316424-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
5-2316424-1
Automotive Connector Caps & Covers 5-2316424-1
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PA6 Configuration Features Number of Positions : 3 Mechanical Attachment Strain Relief : With Product Type Features Protection & Strain Relief Accessory Type : Cap Sealable : Yes Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Exit Angle : 180°
  • Primary Product Color : Black
  • Primary Product Material : PA6

Configuration Features


  • Number of Positions : 3

Mechanical Attachment


  • Strain Relief : With

Product Type Features


  • Protection & Strain Relief Accessory Type : Cap
  • Sealable : Yes

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 5-2316424-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products