929053-1 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers929053-1
Description
Body Features Primary Product Color : Gray Primary Product Material : PBT GF15
Configuration Features Compatible With Connector Code : A Number of Positions : 32
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Carton Packaging Quantity : 500
Product Type Features Protection & Strain Relief Accessory Type : Shield
Usage Conditions Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Gray Primary Product Material : PBT GF15
Configuration Features Compatible With Connector Code : A Number of Positions : 32
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Carton Packaging Quantity : 500
Product Type Features Protection & Strain Relief Accessory Type : Shield
Usage Conditions Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features Primary Product Color : Gray Primary Product Material : PBT GF15
Configuration Features Compatible With Connector Code : A Number of Positions : 32
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Carton Packaging Quantity : 500
Product Type Features Protection & Strain Relief Accessory Type : Shield
Usage Conditions Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
Primary Product Color : Gray
Primary Product Material : PBT GF15
Configuration Features
Compatible With Connector Code : A
Number of Positions : 32
Mechanical Attachment
Strain Relief : Without
Packaging Features
Packaging Method : Carton
Packaging Quantity : 500
Product Type Features
Protection & Strain Relief Accessory Type : Shield
Usage Conditions
Operating Temperature (Max) : 85 DEGC [185 DEGF ]
Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]