3-2309589-3 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers3-2309589-3
Description
Body Features Primary Product Color : Gray Primary Product Material : PP
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Bag Packaging Quantity : 30
Product Type Features Protection & Strain Relief Accessory Type : Wire Cover
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Gray Primary Product Material : PP
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Bag Packaging Quantity : 30
Product Type Features Protection & Strain Relief Accessory Type : Wire Cover
Body Features Primary Product Color : Gray Primary Product Material : PP
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Bag Packaging Quantity : 30
Product Type Features Protection & Strain Relief Accessory Type : Wire Cover
Body Features
Primary Product Color : Gray
Primary Product Material : PP
Mechanical Attachment
Strain Relief : Without
Packaging Features
Packaging Method : Bag
Packaging Quantity : 30
Product Type Features
Protection & Strain Relief Accessory Type : Wire Cover