TE Connectivity Automotive Connector Caps & Covers 284443-4

Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 6.6 GF25 Configuration Features Number of Positions : 12 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Carton Packaging Quantity : 1800 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 6.6 GF25 Configuration Features Number of Positions : 12 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Carton Packaging Quantity : 1800 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 284443-4 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
284443-4
Automotive Connector Caps & Covers 284443-4
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 6.6 GF25 Configuration Features Number of Positions : 12 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Carton Packaging Quantity : 1800 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 90
  • Primary Product Color : Black
  • Primary Product Material : PA 6.6 GF25

Configuration Features


  • Number of Positions : 12

Mechanical Attachment


  • Strain Relief : Without

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 1800

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover Assembly

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 284443-4
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products