TE Connectivity Closed End Dust Cover 2 Pos, Polyester; Accessory Type Amp Te Connectivity 640550-2

Description
CLOSED END DUST COVER 2 POS, POLYESTER; Accessory Type:Dust Cover; For Use With:MTA-100 Connectors; Connector Body Material:PET (Polyester) Body; Product Range:-; Body Material:Nylon; No. of Positions:2Positions ; Overall Width:0.2" RoHS Compliant: Yes
Datasheet
Description
CLOSED END DUST COVER 2 POS, POLYESTER; Accessory Type:Dust Cover; For Use With:MTA-100 Connectors; Connector Body Material:PET (Polyester) Body; Product Range:-; Body Material:Nylon; No. of Positions:2Positions ; Overall Width:0.2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Closed End Dust Cover 2 Pos, Polyester; Accessory Type Amp Te Connectivity - 25C3146 - Newark, An Avnet Company
Chicago, IL, United States
Closed End Dust Cover 2 Pos, Polyester; Accessory Type Amp Te Connectivity
25C3146
Closed End Dust Cover 2 Pos, Polyester; Accessory Type Amp Te Connectivity 25C3146
CLOSED END DUST COVER 2 POS, POLYESTER; Accessory Type:Dust Cover; For Use With:MTA-100 Connectors; Connector Body Material:PET (Polyester) Body; Product Range:-; Body Material:Nylon; No. of Positions:2Positions ; Overall Width:0.2" RoHS Compliant: Yes

CLOSED END DUST COVER 2 POS, POLYESTER; Accessory Type:Dust Cover; For Use With:MTA-100 Connectors; Connector Body Material:PET (Polyester) Body; Product Range:-; Body Material:Nylon; No. of Positions:2Positions; Overall Width:0.2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 25C3146
Product Name Closed End Dust Cover 2 Pos, Polyester; Accessory Type Amp Te Connectivity
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 340079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Plastic
View Details
6+6 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9441200 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 1.24 inch (31.5 mm)
View Details