TE Connectivity Automotive Connector Caps & Covers 3-2365938-2

Description
Body Features Primary Product Color : Black, Brown Primary Product Material : PA 66 GF13 Configuration Features Number of Positions : 40 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 750
Request a Quote
Description
Body Features Primary Product Color : Black, Brown Primary Product Material : PA 66 GF13 Configuration Features Number of Positions : 40 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 750
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 3-2365938-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
3-2365938-2
Automotive Connector Caps & Covers 3-2365938-2
Body Features Primary Product Color : Black, Brown Primary Product Material : PA 66 GF13 Configuration Features Number of Positions : 40 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 750

Body Features


  • Primary Product Color : Black, Brown
  • Primary Product Material : PA 66 GF13

Configuration Features


  • Number of Positions : 40

Mechanical Attachment


  • Strain Relief : Without

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 750
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 3-2365938-2
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products