TE Connectivity
D-Sub Backshells & Clamps
5749914-2
Description
Body Features Cable Clamp Material : Polypropylene Cable Clamp Type : One-Piece Quick Snap Cable Exit Angle : 180°, 120° Mating Retention Feature Material : Stainless Steel Primary Product Color : Black Shield Plating Material : None
Dimensions Accepts Cable Insulation Diameter Range : 1.91 - 6.35 MM [.075 - .25 INCH ]
Mechanical Attachment Screw & Hole Thread Size : 4-40
Operation/Applicatio
n Compatible With Connector Shell Size : 1 Shielded : No
Other Connector Accessory Comment : For metal-shell connectors only., Kit Contains: 1 Hinged Cable Clamp, 2 Self-tapping Screws, 1 Strain Relief Clip, 1 Cable Exit Gate Plug (Used to close unused exit), 2 Retainer Clips and 2 Retainer Screws.
Packaging Features Packaging Method : Kit Packaging Quantity : 1
Product Type Features Protection & Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote
Email Supplier
Description
Body Features Cable Clamp Material : Polypropylene Cable Clamp Type : One-Piece Quick Snap Cable Exit Angle : 180°, 120° Mating Retention Feature Material : Stainless Steel Primary Product Color : Black Shield Plating Material : None
Dimensions Accepts Cable Insulation Diameter Range : 1.91 - 6.35 MM [.075 - .25 INCH ]
Mechanical Attachment Screw & Hole Thread Size : 4-40
Operation/Applicatio
n Compatible With Connector Shell Size : 1 Shielded : No
Other Connector Accessory Comment : For metal-shell connectors only., Kit Contains: 1 Hinged Cable Clamp, 2 Self-tapping Screws, 1 Strain Relief Clip, 1 Cable Exit Gate Plug (Used to close unused exit), 2 Retainer Clips and 2 Retainer Screws.
Packaging Features Packaging Method : Kit Packaging Quantity : 1
Product Type Features Protection & Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote
Email Supplier
Suppliers
Body Features Cable Clamp Material : Polypropylene Cable Clamp Type : One-Piece Quick Snap Cable Exit Angle : 180°, 120° Mating Retention Feature Material : Stainless Steel Primary Product Color : Black Shield Plating Material : None
Dimensions Accepts Cable Insulation Diameter Range : 1.91 - 6.35 MM [.075 - .25 INCH ]
Mechanical Attachment Screw & Hole Thread Size : 4-40
Operation/Applicatio
n Compatible With Connector Shell Size : 1 Shielded : No
Other Connector Accessory Comment : For metal-shell connectors only., Kit Contains: 1 Hinged Cable Clamp, 2 Self-tapping Screws, 1 Strain Relief Clip, 1 Cable Exit Gate Plug (Used to close unused exit), 2 Retainer Clips and 2 Retainer Screws.
Packaging Features Packaging Method : Kit Packaging Quantity : 1
Product Type Features Protection & Strain Relief Accessory Type : Cable Clamp Kit
Body Features
- Cable Clamp Material : Polypropylene
- Cable Clamp Type : One-Piece Quick Snap
- Cable Exit Angle : 180°, 120°
- Mating Retention Feature Material : Stainless Steel
- Primary Product Color : Black
- Shield Plating Material : None
Dimensions
- Accepts Cable Insulation Diameter Range : 1.91 - 6.35 MM [.075 - .25 INCH ]
Mechanical Attachment
- Screw & Hole Thread Size : 4-40
Operation/Application
- Compatible With Connector Shell Size : 1
- Shielded : No
Other
- Connector Accessory Comment : For metal-shell connectors only., Kit Contains: 1 Hinged Cable Clamp, 2 Self-tapping Screws, 1 Strain Relief Clip, 1 Cable Exit Gate Plug (Used to close unused exit), 2 Retainer Clips and 2 Retainer Screws.
Packaging Features
- Packaging Method : Kit
- Packaging Quantity : 1
Product Type Features
- Protection & Strain Relief Accessory Type : Cable Clamp Kit
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connector Bases and Covers |
|
Product Number
|
5749914-2 |
|
Product Name
|
D-Sub Backshells & Clamps |
|
Type
|
Cap
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Cap
Shape / Application
Square
Width
0.3543 inch (9 mm)
View Details