TE Connectivity Feed Through Dust Cover 8 Position, Polyester; Accessory Type Amp Te Connectivity 640643-8

Description
FEED THROUGH DUST COVER 8 POSITION, POLYESTER; Accessory Type:Dust Cover; For Use With:AMP MTA-156 Series IDC Connectors; No. of Positions:8Positions ; Strain Relief Material:PET (Polyester); Product Range:-; No. of Contacts:8ContactsRo HS Compliant: Yes
Datasheet
Description
FEED THROUGH DUST COVER 8 POSITION, POLYESTER; Accessory Type:Dust Cover; For Use With:AMP MTA-156 Series IDC Connectors; No. of Positions:8Positions ; Strain Relief Material:PET (Polyester); Product Range:-; No. of Contacts:8ContactsRo HS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through Dust Cover 8 Position, Polyester; Accessory Type Amp Te Connectivity - 51F1480 - Newark, An Avnet Company
Chicago, IL, United States
Feed Through Dust Cover 8 Position, Polyester; Accessory Type Amp Te Connectivity
51F1480
Feed Through Dust Cover 8 Position, Polyester; Accessory Type Amp Te Connectivity 51F1480
FEED THROUGH DUST COVER 8 POSITION, POLYESTER; Accessory Type:Dust Cover; For Use With:AMP MTA-156 Series IDC Connectors; No. of Positions:8Positions ; Strain Relief Material:PET (Polyester); Product Range:-; No. of Contacts:8ContactsRo HS Compliant: Yes

FEED THROUGH DUST COVER 8 POSITION, POLYESTER; Accessory Type:Dust Cover; For Use With:AMP MTA-156 Series IDC Connectors; No. of Positions:8Positions; Strain Relief Material:PET (Polyester); Product Range:-; No. of Contacts:8ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 51F1480
Product Name Feed Through Dust Cover 8 Position, Polyester; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

3+8 Pos. Cable Metal Backshell Kit for Gecko-MT, no Screw-Lok - G125-96400-03-08-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.21 inch (30.8 mm)
View Details
Circular Connector Backshells - 7825890 - RS Components, Ltd.
Specs
Shape / Application Round
Material Thermoplastic
View Details