359849-000 -- CREEPAGE EXTENDERS & CONTAMINATION SHIELDS
TE ConnectivityCreepage Extenders & Contamination Shields359849-000
Description
Body Features Compatible Insulator Type : Post Insulator, Disc Insulator Primary Product Color : Red
Dimensions Insulator Outside Skirt Diameter Range : 267 - 290 MM [10.6 - 11.4 INCH ]
Operation/Applicatio
n Compatible Equipment : Terminations, Conductors/Leads, Insulators/Bushings, Bus Bar Contaminant Type Mitigated : Rain / Ice / Snow, Salt Fog / Marine Pollution
Product Type Features Installation Technology : Cold Shrink
Usage Conditions Installation Condition : De-Energized Required
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Compatible Insulator Type : Post Insulator, Disc Insulator Primary Product Color : Red
Dimensions Insulator Outside Skirt Diameter Range : 267 - 290 MM [10.6 - 11.4 INCH ]
Operation/Applicatio
n Compatible Equipment : Terminations, Conductors/Leads, Insulators/Bushings, Bus Bar Contaminant Type Mitigated : Rain / Ice / Snow, Salt Fog / Marine Pollution
Product Type Features Installation Technology : Cold Shrink
Usage Conditions Installation Condition : De-Energized Required
Body Features Compatible Insulator Type : Post Insulator, Disc Insulator Primary Product Color : Red
Dimensions Insulator Outside Skirt Diameter Range : 267 - 290 MM [10.6 - 11.4 INCH ]
Operation/Applicatio
n Compatible Equipment : Terminations, Conductors/Leads, Insulators/Bushings, Bus Bar Contaminant Type Mitigated : Rain / Ice / Snow, Salt Fog / Marine Pollution
Product Type Features Installation Technology : Cold Shrink
Usage Conditions Installation Condition : De-Energized Required
Body Features
Compatible Insulator Type : Post Insulator, Disc Insulator
Primary Product Color : Red
Dimensions
Insulator Outside Skirt Diameter Range : 267 - 290 MM [10.6 - 11.4 INCH ]
Operation/Application
Compatible Equipment : Terminations, Conductors/Leads, Insulators/Bushings, Bus Bar
Contaminant Type Mitigated : Rain / Ice / Snow, Salt Fog / Marine Pollution