TE Connectivity Feed Through Dust Cover 9 Position, Polyester; Accessory Type Amp Te Connectivity 640643-9

Description
FEED THROUGH DUST COVER 9 POSITION, POLYESTER; Accessory Type:Dust Cover; For Use With:AMP MTA-156 Series IDC Connectors; No. of Positions:9Positions ; Strain Relief Material:PET (Polyester); Product Range:-; No. of Contacts:9ContactsRo HS Compliant: Yes
Datasheet
Description
FEED THROUGH DUST COVER 9 POSITION, POLYESTER; Accessory Type:Dust Cover; For Use With:AMP MTA-156 Series IDC Connectors; No. of Positions:9Positions ; Strain Relief Material:PET (Polyester); Product Range:-; No. of Contacts:9ContactsRo HS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through Dust Cover 9 Position, Polyester; Accessory Type Amp Te Connectivity - 51F1481 - Newark, An Avnet Company
Chicago, IL, United States
Feed Through Dust Cover 9 Position, Polyester; Accessory Type Amp Te Connectivity
51F1481
Feed Through Dust Cover 9 Position, Polyester; Accessory Type Amp Te Connectivity 51F1481
FEED THROUGH DUST COVER 9 POSITION, POLYESTER; Accessory Type:Dust Cover; For Use With:AMP MTA-156 Series IDC Connectors; No. of Positions:9Positions ; Strain Relief Material:PET (Polyester); Product Range:-; No. of Contacts:9ContactsRo HS Compliant: Yes

FEED THROUGH DUST COVER 9 POSITION, POLYESTER; Accessory Type:Dust Cover; For Use With:AMP MTA-156 Series IDC Connectors; No. of Positions:9Positions; Strain Relief Material:PET (Polyester); Product Range:-; No. of Contacts:9ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 51F1481
Product Name Feed Through Dust Cover 9 Position, Polyester; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Relay Housing Cover, Large - 679 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Cap
Shape / Application Rectangular
Material Polystyrene
View Details
BAND-IT tie for Metal Cable Backshell - M80-9470000 - Harwin Plc
Specs
Material Steel - Stainless; Stainless Steel
Width 8.14 inch (207 mm)
Length 0.1575 inch (4 mm)
View Details
SB ® 350 DUST COVER,RED - 113890P3 - Anderson Power Products
Specs
Type Cap
View Details