Body Features Color : Red Insulator Material : Porcelain
Configuration Features Visual Inspection : No
Dimensions Conductor Range (AWGKC) : #6 Insulation Coverage : 457.2 MM [18 INCH ] Insulator Outside Skirt Diameter Range : 228.6 MM [9 INCH ] LV/MV Insulating Cover Conductor Diameter : 6 - 795 MM [.236 - 31.299 INCH ]
Electrical Characteristics LV/MV Insulating Cover Voltage Class (KV) : 35
Industry Standards RUS Approved : Yes
Operation/Applicatio
n Application Type : Substation Energized Installation : No Equipment : Bushings/Insulators Halogen Free : No Low Halogen : Yes
Product Availability LV/MV Insulating Cover Product Availability : Worldwide
Product Type Features Insulator Type : Bushing Insulator Type/ANSI : ANSI LV/MV Insulating Cover Product Type : Bushing Cover LV/MV Insulating Cover Technology : Cold Applied Material System : Crosslinked Polyolefin
Usage Conditions Operating Temperature Range (DEGC) : 0 - 105
Body Features
- Color : Red
- Insulator Material : Porcelain
Configuration Features
Dimensions
- Conductor Range (AWGKC) : #6
- Insulation Coverage : 457.2 MM [18 INCH ]
- Insulator Outside Skirt Diameter Range : 228.6 MM [9 INCH ]
- LV/MV Insulating Cover Conductor Diameter : 6 - 795 MM [.236 - 31.299 INCH ]
Electrical Characteristics
- LV/MV Insulating Cover Voltage Class (KV) : 35
Industry Standards
Operation/Application
- Application Type : Substation
- Energized Installation : No
- Equipment : Bushings/Insulators
- Halogen Free : No
- Low Halogen : Yes
Product Availability
- LV/MV Insulating Cover Product Availability : Worldwide
Product Type Features
- Insulator Type : Bushing
- Insulator Type/ANSI : ANSI
- LV/MV Insulating Cover Product Type : Bushing Cover
- LV/MV Insulating Cover Technology : Cold Applied
- Material System : Crosslinked Polyolefin
Usage Conditions
- Operating Temperature Range (DEGC) : 0 - 105