936662-2 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers936662-2
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 66 GF15
Configuration Features Number of Positions : 60
Dimensions Compatible Cable Bundle Diameter Range : 19 MM [.748 INCH ]
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Bag Packaging Quantity : 100
Product Type Features Protection & Strain Relief Accessory Type : Cover Housing
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 66 GF15
Configuration Features Number of Positions : 60
Dimensions Compatible Cable Bundle Diameter Range : 19 MM [.748 INCH ]
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Bag Packaging Quantity : 100
Product Type Features Protection & Strain Relief Accessory Type : Cover Housing
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 66 GF15
Configuration Features Number of Positions : 60
Dimensions Compatible Cable Bundle Diameter Range : 19 MM [.748 INCH ]
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Bag Packaging Quantity : 100
Product Type Features Protection & Strain Relief Accessory Type : Cover Housing
Body Features
Cable Exit Angle (DEG) : 90
Primary Product Color : Black
Primary Product Material : PA 66 GF15
Configuration Features
Number of Positions : 60
Dimensions
Compatible Cable Bundle Diameter Range : 19 MM [.748 INCH ]
Mechanical Attachment
Strain Relief : Without
Other
Serviceable : Yes
Packaging Features
Packaging Method : Bag
Packaging Quantity : 100
Product Type Features
Protection & Strain Relief Accessory Type : Cover Housing