TE Connectivity Creepage Extenders & Contamination Shields 427938-000

Description
Body Features Compatible Insulator Type : Post Insulator, Disc Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 336 MM  [13.23 INCH ] Operation/Applicatio n Compatible Equipment : Terminations, Conductors/Leads, Bus Bar, Insulators/Bushings Contaminant Type Mitigated : Rain / Ice / Snow, Salt Fog / Marine Pollution Product Type Features Installation Technology : Cold Shrink Usage Conditions Installation Condition : De-Energized Required
Request a Quote Datasheet
Description
Body Features Compatible Insulator Type : Post Insulator, Disc Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 336 MM  [13.23 INCH ] Operation/Applicatio n Compatible Equipment : Terminations, Conductors/Leads, Bus Bar, Insulators/Bushings Contaminant Type Mitigated : Rain / Ice / Snow, Salt Fog / Marine Pollution Product Type Features Installation Technology : Cold Shrink Usage Conditions Installation Condition : De-Energized Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Creepage Extenders & Contamination Shields - 427938-000 - TE Connectivity
Berwyn, PA, United States
Creepage Extenders & Contamination Shields
427938-000
Creepage Extenders & Contamination Shields 427938-000
Body Features Compatible Insulator Type : Post Insulator, Disc Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 336 MM  [13.23 INCH ] Operation/Applicatio n Compatible Equipment : Terminations, Conductors/Leads, Bus Bar, Insulators/Bushings Contaminant Type Mitigated : Rain / Ice / Snow, Salt Fog / Marine Pollution Product Type Features Installation Technology : Cold Shrink Usage Conditions Installation Condition : De-Energized Required

Body Features


  • Compatible Insulator Type : Post Insulator, Disc Insulator
  • Primary Product Color : Red

Dimensions


  • Insulator Outside Skirt Diameter Range : 336 MM  [13.23 INCH ]

Operation/Application


  • Compatible Equipment : Terminations, Conductors/Leads, Bus Bar, Insulators/Bushings
  • Contaminant Type Mitigated : Rain / Ice / Snow, Salt Fog / Marine Pollution

Product Type Features


  • Installation Technology : Cold Shrink

Usage Conditions


  • Installation Condition : De-Energized Required
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 427938-000
Product Name Creepage Extenders & Contamination Shields
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Backshells - 7821292 - RS Components, Ltd.
Specs
Shape / Application Round
Material Thermoplastic
Length 1.36 inch (34.54 mm)
View Details
Relays - 1-1616146-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Type Cap
View Details