4-2306963-1 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers4-2306963-1
Description
Body Features Primary Product Color : Yellow Primary Product Material : PBT GF
Configuration Features Number of Positions : 26
Mechanical Attachment Strain Relief : With
Other Serviceable : No
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : No
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Yellow Primary Product Material : PBT GF
Configuration Features Number of Positions : 26
Mechanical Attachment Strain Relief : With
Other Serviceable : No
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : No
Body Features Primary Product Color : Yellow Primary Product Material : PBT GF
Configuration Features Number of Positions : 26
Mechanical Attachment Strain Relief : With
Other Serviceable : No
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : No
Body Features
Primary Product Color : Yellow
Primary Product Material : PBT GF
Configuration Features
Number of Positions : 26
Mechanical Attachment
Strain Relief : With
Other
Serviceable : No
Product Type Features
Protection & Strain Relief Accessory Type : Cover Assembly