TE Connectivity Automotive Connector Caps & Covers 968286-2

Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 10000 Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No Usage Conditions Operating Temperature (Max) : 80 DEGC , 110 DEGC , 75 DEGC , 105 DEGC , 120 DEGC , 100 DEGC , 90 DEGC , 85 DEGC , 70 DEGC  [194 DEGF , 221 DEGF , 158 DEGF , 185 DEGF , 248 DEGF , 176 DEGF , 167 DEGF , 230 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 10000 Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No Usage Conditions Operating Temperature (Max) : 80 DEGC , 110 DEGC , 75 DEGC , 105 DEGC , 120 DEGC , 100 DEGC , 90 DEGC , 85 DEGC , 70 DEGC  [194 DEGF , 221 DEGF , 158 DEGF , 185 DEGF , 248 DEGF , 176 DEGF , 167 DEGF , 230 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 968286-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
968286-2
Automotive Connector Caps & Covers 968286-2
Body Features Primary Product Color : Black Primary Product Material : PBT GF Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 10000 Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No Usage Conditions Operating Temperature (Max) : 80 DEGC , 110 DEGC , 75 DEGC , 105 DEGC , 120 DEGC , 100 DEGC , 90 DEGC , 85 DEGC , 70 DEGC  [194 DEGF , 221 DEGF , 158 DEGF , 185 DEGF , 248 DEGF , 176 DEGF , 167 DEGF , 230 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PBT GF

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 10000

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover
  • Sealable : No

Usage Conditions


  • Operating Temperature (Max) : 80 DEGC , 110 DEGC , 75 DEGC , 105 DEGC , 120 DEGC , 100 DEGC , 90 DEGC , 85 DEGC , 70 DEGC  [194 DEGF , 221 DEGF , 158 DEGF , 185 DEGF , 248 DEGF , 176 DEGF , 167 DEGF , 230 DEGF , 212 DEGF ]
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 968286-2
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 1391680 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Die cast zinc
View Details