TE Connectivity D-Sub Covers 552079-1

Description
Configuration Features Number of Positions : 14 Packaging Features Packaging Method : Kit, Package Packaging Quantity : 100 Product Type Features Connector Cover Type : Strain Relief Product Type : Accessory Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 14 Packaging Features Packaging Method : Kit, Package Packaging Quantity : 100 Product Type Features Connector Cover Type : Strain Relief Product Type : Accessory Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Covers - 552079-1 - TE Connectivity
Berwyn, PA, United States
D-Sub Covers
552079-1
D-Sub Covers 552079-1
Configuration Features Number of Positions : 14 Packaging Features Packaging Method : Kit, Package Packaging Quantity : 100 Product Type Features Connector Cover Type : Strain Relief Product Type : Accessory Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Positions : 14

Packaging Features


  • Packaging Method : Kit, Package
  • Packaging Quantity : 100

Product Type Features


  • Connector Cover Type : Strain Relief
  • Product Type : Accessory

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 552079-1
Product Name D-Sub Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products