TE Connectivity Datasheets for Electrical Connector Bases and Covers

Electrical connector bases and covers are designed to provide mechanical protection for electrical connectors. They are available in many shapes and sizes to accommodate different types of electrical connections.
Electrical Connector Bases and Covers: Learn more

Page: 1 2 3 4 5 6 7 8 9 10
Product Name Notes
C90
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA GF Dimensions Compatible Cable Bundle Diameter Range : 0 - 22 MM  [0 - .866 INCH ] Industry Standards...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT, PC Configuration Features Number of Positions : 1 Mechanical Attachment Strain Relief : Without Packaging Features Packaging...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PC, PBT Configuration Features Number of Positions : 1 Mechanical Attachment Strain Relief : Without Packaging Features Packaging...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Plastic Configuration Features Number of Positions : 1 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method :...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PVC Configuration Features Number of Positions : 102 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method :...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PVC Configuration Features Number of Positions : 12 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method :...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PVC Configuration Features Number of Positions : 18 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method :...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PVC Configuration Features Number of Positions : 1 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method :...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PVC Configuration Features Number of Positions : 24 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method :...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PVC Configuration Features Number of Positions : 2 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method :...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PVC Configuration Features Number of Positions : 3 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method :...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PVC Configuration Features Number of Positions : 40 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method :...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PVC Configuration Features Number of Positions : 48, 60 Mechanical Attachment Strain Relief : Without Packaging Features Packaging...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PVC Configuration Features Number of Positions : 4 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method :...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PVC Configuration Features Number of Positions : 50 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method :...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PVC Configuration Features Number of Positions : 5 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method :...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PVC Configuration Features Number of Positions : 6 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method :...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PVC Configuration Features Number of Positions : 70 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method :...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PVC Configuration Features Number of Positions : 8 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method :...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PVC Configuration Features Number of Positions : 9 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method :...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Gray Primary Product Material : Plastic Configuration Features Number of Positions : 3 Industry Standards IP Rating : IP68 Mechanical Attachment Strain Relief :...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Gray Primary Product Material : Plastic Configuration Features Number of Positions : 6 Industry Standards IP Rating : IP68 Mechanical Attachment Strain Relief :...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Gray Primary Product Material : Plastic Configuration Features Number of Positions : 9 Industry Standards IP Rating : IP68 Mechanical Attachment Strain Relief :...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Gray Primary Product Material : PVC Configuration Features Number of Positions : 12 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method :...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Gray Primary Product Material : PVC Configuration Features Number of Positions : 1 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method :...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Gray Primary Product Material : PVC Configuration Features Number of Positions : 2 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method :...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Gray Primary Product Material : PVC Configuration Features Number of Positions : 3 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method :...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Gray Primary Product Material : PVC Configuration Features Number of Positions : 48 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method :...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Gray Primary Product Material : PVC Configuration Features Number of Positions : 4 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method :...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Gray Primary Product Material : PVC Configuration Features Number of Positions : 5 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method :...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Gray Primary Product Material : PVC Configuration Features Number of Positions : 6 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method :...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Gray Primary Product Material : PVC Configuration Features Number of Positions : 8 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method :...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Gray Primary Product Material : PVC Configuration Features Number of Positions : 9 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method :...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : Nylon 6/6 GF Configuration Features Number of Positions : 4 Mechanical Attachment Strain Relief : Without Packaging Features...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 66 GF15 Configuration Features Number of Positions : 4 Mechanical Attachment Strain Relief : Without Packaging Features...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 1 Mechanical Attachment Strain Relief : With Packaging Features Packaging...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : Plastic Configuration Features Number of Positions : 1 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method :...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PVC Configuration Features Number of Positions : 102 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method :...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PVC Configuration Features Number of Positions : 1 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method :...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PVC Configuration Features Number of Positions : 40 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method :...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Material : Nylon 6/6 Configuration Features Number of Positions : 1 Mechanical Attachment Strain Relief : With Packaging Features Packaging Method : Box Product Type...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Material : Nylon 6/6 Configuration Features Number of Positions : 1 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Product Type...
Body Features Cable Exit Angle : 180° Primary Product Color : Yellow Primary Product Material : PVC Configuration Features Number of Positions : 12 Dimensions Compatible Cable Bundle Diameter Range : 0 - 13.59 MM  [0...
Body Features Cable Exit Angle : 180° Primary Product Color : Yellow Primary Product Material : PVC Configuration Features Number of Positions : 2 Dimensions Compatible Cable Bundle Diameter Range : 0 - 11.1 MM  [0...
Body Features Cable Exit Angle : 180° Primary Product Color : Yellow Primary Product Material : PVC Configuration Features Number of Positions : 2 Dimensions Compatible Cable Bundle Diameter Range : 0 - 8.76 MM  [0...
Body Features Cable Exit Angle : 180° Primary Product Color : Yellow Primary Product Material : PVC Configuration Features Number of Positions : 3 Dimensions Compatible Cable Bundle Diameter Range : 0 - 9.02 MM  [0...
Body Features Cable Exit Angle : 180° Primary Product Color : Yellow Primary Product Material : PVC Configuration Features Number of Positions : 3 Dimensions Compatible Cable Bundle Diameter Range : 0 - 9.53 MM  [0...
Body Features Cable Exit Angle : 180° Primary Product Color : Yellow Primary Product Material : PVC Configuration Features Number of Positions : 4 Dimensions Compatible Cable Bundle Diameter Range : 0 - 11.1 MM  [0...
Body Features Cable Exit Angle : 180° Primary Product Color : Yellow Primary Product Material : PVC Configuration Features Number of Positions : 6 Dimensions Compatible Cable Bundle Diameter Range : 0 - 12.7 MM  [0...
Body Features Color : Black Electrical Characteristics LV/MV Insulating Cover Voltage Class (KV) : ≤ 36 Operation/Applicatio n Application Type : Distribution Energized Installation : No Equipment : Horizontal Post Product Availability LV/MV Insulating Cover...
Body Features Color : Black Electrical Characteristics LV/MV Insulating Cover Voltage Class (KV) : ≤ 36 Operation/Applicatio n Application Type : Distribution Energized Installation : No Equipment : Post Insulator Product Availability LV/MV Insulating Cover...
Body Features Color : Black Electrical Characteristics LV/MV Insulating Cover Voltage Class (KV) : ≤ 36 Operation/Applicatio n Energized Installation : No Equipment : Bus Bars Product Type Features Insulator Type : Bus Bar LV/MV...
Body Features Color : Red Dimensions Insulator Outside Skirt Diameter Range : 367 MM  [14.45 - 14.5 INCH ] Electrical Characteristics LV/MV Insulating Cover Voltage Class (KV) : All Operation/Applicatio n Energized Installation : No Equipment : Insulators/Bushings...
Body Features Color : Red Dimensions Insulator Outside Skirt Diameter Range : 373 MM  [14.68 INCH ] Electrical Characteristics LV/MV Insulating Cover Voltage Class (KV) : All Operation/Applicatio n Energized Installation : No Equipment : Insulators/Bushings Product Availability...
Body Features Color : Red Dimensions Insulator Outside Skirt Diameter Range : 426 MM  [16.77 INCH ] Electrical Characteristics LV/MV Insulating Cover Voltage Class (KV) : All Operation/Applicatio n Energized Installation : No Equipment : Insulators/Bushings Product Availability...
Body Features Color : Red Dimensions Insulator Outside Skirt Diameter Range : 429 MM  [16.89 INCH ] Electrical Characteristics LV/MV Insulating Cover Voltage Class (KV) : All Operation/Applicatio n Energized Installation : No Equipment : Insulators/Bushings Product Availability...
Body Features Color : Red Dimensions Insulator Outside Skirt Diameter Range : 490 MM  [19.29 INCH ] Electrical Characteristics LV/MV Insulating Cover Voltage Class (KV) : All Operation/Applicatio n Energized Installation : No Equipment : Insulators/Bushings Product Availability...
Body Features Color : Red Electrical Characteristics LV/MV Insulating Cover Voltage Class (KV) : ≤ 35 Operation/Applicatio n Energized Installation : No Equipment : Bus Bars Low Halogen : Yes Product Type Features Insulator Type :...
Body Features Color : Red Electrical Characteristics LV/MV Insulating Cover Voltage Class (KV) : ≤ 36 Operation/Applicatio n Energized Installation : No Equipment : Bus Bars Low Halogen : Yes Product Type Features Insulator Type :...
Body Features Color : Red Operation/Applicatio n Application Type : Overhead Line Streamer (Guano) Shield Equipment : Post Insulator Halogen Free : Yes Product Availability LV/MV Insulating Cover Product Availability : Americas, ANZPAC, EMEA, China,...
Body Features Color : Red Operation/Applicatio n Application Type : Overhead Line Streamer (Guano) Shield Equipment : Post Insulator Halogen Free : Yes Product Availability LV/MV Insulating Cover Product Availability : Asia, China, ANZPAC, Americas,...
Body Features Color : Red Operation/Applicatio n Application Type : Overhead Line Streamer (Guano) Shield Equipment : Post Insulator Halogen Free : Yes Product Availability LV/MV Insulating Cover Product Availability : China, ANZPAC, Asia, EMEA,...
Body Features Color : Red Insulator Material : Porcelain/Glass Dimensions Insulator Core Diameter Range : 237 - 257 MM  [9.3 - 10.1 INCH ] Operation/Applicatio n Application Type : Substation Energized Installation : No Halogen Free : Yes Product...
Body Features Color : Red Insulator Material : Porcelain Configuration Features Visual Inspection : No Dimensions Conductor Range (MMSQ) : 70 - 120 Insulation Coverage : 1016 MM  [40 INCH ] Insulator Outside Skirt Diameter Range : 91.44 -...
Body Features Color : Red Insulator Material : Porcelain Configuration Features Visual Inspection : No Dimensions Conductor Range (MMSQ) : 70 - 120 Insulation Coverage : 1143 MM  [45 INCH ] Insulator Outside Skirt Diameter Range : 91.44 -...
Body Features Color : Red Material : Thermoplastic Operation/Applicatio n Compatible With Connector Shell Size : 50.8 [2.0] Product Type Features Connector System : Wire-to-Wire Product Type : Connector Sealable : Yes Usage Conditions Compatible With...
Body Features Color : Red Material : Thermoplastic Other Comment : For use with 1.000 inch MTC receptacle connectors. Packaging Features Packaging Method : Bag Packaging Quantity : 25 Product Type Features Connector System : Wire-to-Wire...
Body Features Compatible Insulator Type : Disc Insulator, Post Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 206 MM  [8.11 INCH ] Operation/Applicatio n Compatible Equipment : Conductors/Leads, Insulators/Bushings, Bus Bar, Terminations...
Body Features Compatible Insulator Type : Disc Insulator, Post Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 234 MM  [9.21 INCH ] Operation/Applicatio n Compatible Equipment : Conductors/Leads, Bus Bar, Terminations, Insulators/Bushings...
Body Features Compatible Insulator Type : Disc Insulator, Post Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 281 MM  [11.06 INCH ] Operation/Applicatio n Compatible Equipment : Terminations, Conductors/Leads, Bus Bar, Insulators/Bushings...
Body Features Compatible Insulator Type : Disc Insulator, Post Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 323 MM  [12.72 INCH ] Operation/Applicatio n Compatible Equipment : Bus Bar, Conductors/Leads, Terminations, Insulators/Bushings...
Body Features Compatible Insulator Type : Disc Insulator, Post Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 364 MM  [14.33 INCH ] Operation/Applicatio n Compatible Equipment : Bus Bar, Terminations, Insulators/Bushings, Conductors/Leads...
Body Features Compatible Insulator Type : Disc Insulator, Post Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 381 MM  [15 INCH ] Operation/Applicatio n Compatible Equipment : Insulators/Bushings, Terminations, Conductors/Leads, Bus Bar...
Body Features Compatible Insulator Type : Disc Insulator, Post Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 413 MM  [16.26 INCH ] Operation/Applicatio n Compatible Equipment : Bus Bar, Conductors/Leads, Insulators/Bushings, Terminations...
Body Features Compatible Insulator Type : Disc Insulator, Post Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 611 MM  [24.05 INCH ] Operation/Applicatio n Compatible Equipment : Bus Bar, Insulators/Bushings, Conductors/Leads, Terminations...
Body Features Compatible Insulator Type : Disc Insulator Primary Product Color : Gray Dimensions Compatible Conductor Range (AWGKC) : #6 Electrical Characteristics Voltage Class (KV) : ≤ 35 Housing Features Cover Design : Solid Mechanical...
Body Features Compatible Insulator Type : Disc Insulator Primary Product Color : Gray Dimensions Compatible Conductor Range (AWGKC) : 6 - 556 Electrical Characteristics Voltage Class (KV) : ≤ 35 Housing Features Cover Design :...
Body Features Compatible Insulator Type : Disc Insulator Primary Product Color : Gray Dimensions Compatible Conductor Range (AWGKC) : 6 - 795 Electrical Characteristics Voltage Class (KV) : ≤ 35 Housing Features Cover Design :...
Body Features Compatible Insulator Type : Disc Insulator Primary Product Color : Gray Dimensions Insulator Core Diameter Range : 114 - 171 MM  [4.5 - 6.75 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Housing...
Body Features Compatible Insulator Type : Disc Insulator Primary Product Color : Gray Dimensions Insulator Core Diameter Range : 25 - 127 MM  [1 - 5 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Housing...
Body Features Compatible Insulator Type : Disc Insulator Primary Product Color : Gray Electrical Characteristics Voltage Class (KV) : ≤ 36 Housing Features Cover Design : Solid Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio n...
Body Features Compatible Insulator Type : Disc Insulator Primary Product Color : Red Dimensions Compatible Conductor Range (AWGKC) : #6 Electrical Characteristics Voltage Class (KV) : 35 Housing Features Cover Design : Solid Mechanical Attachment...
Body Features Compatible Insulator Type : Disc Insulator Primary Product Color : Red Dimensions Compatible Conductor Range (AWGKC) : #6 Insulator Outside Skirt Diameter Range : 228.6 MM  [9 INCH ] Electrical Characteristics Voltage Class (KV) : 35...
Body Features Compatible Insulator Type : Disc Insulator Primary Product Color : Red Dimensions Compatible Conductor Range (AWGKC) : #6 Insulator Outside Skirt Diameter Range : 254 MM  [10 INCH ] Electrical Characteristics Voltage Class (KV) : 35...
Body Features Compatible Insulator Type : Disc Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 0 - 450 MM  [0 - 18 INCH ] Operation/Applicatio n Compatible Equipment : Terminations, Conductors/Leads, Insulators/Bushings,...
Body Features Compatible Insulator Type : Disc Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 0 - 600 MM  [0 - 24 INCH ] Operation/Applicatio n Compatible Equipment : Terminations, Bus Bar,...
Body Features Compatible Insulator Type : Disc Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 127 MM  [5 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 25 Housing Features Cover Design :...
Body Features Compatible Insulator Type : Disc Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 91.44 - 190.5 MM  [3.6 - 7.5 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36...
Body Features Compatible Insulator Type : Disc Insulator Primary Product Color : Red Electrical Characteristics Voltage Class (KV) : ≤ 36 Housing Features Cover Design : Solid Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio n...
Body Features Compatible Insulator Type : Post Insulator, Disc Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 226 MM  [8.9 INCH ] Operation/Applicatio n Compatible Equipment : Terminations, Bus Bar, Insulators/Bushings, Conductors/Leads...
Body Features Compatible Insulator Type : Post Insulator, Disc Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 251 MM  [9.88 INCH ] Operation/Applicatio n Compatible Equipment : Bus Bar, Conductors/Leads, Insulators/Bushings, Terminations...
Body Features Compatible Insulator Type : Post Insulator, Disc Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 271 MM  [10.67 INCH ] Operation/Applicatio n Compatible Equipment : Bus Bar, Conductors/Leads, Terminations, Insulators/Bushings...
Body Features Compatible Insulator Type : Post Insulator, Disc Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 326 MM  [12.83 INCH ] Operation/Applicatio n Compatible Equipment : Terminations, Insulators/Bushings, Conductors/Leads, Bus Bar...
Body Features Compatible Insulator Type : Post Insulator, Disc Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 348 MM  [13.7 INCH ] Operation/Applicatio n Compatible Equipment : Insulators/Bushings, Conductors/Leads, Bus Bar, Terminations...
Body Features Compatible Insulator Type : Post Insulator, Disc Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 392 MM  [14.5 INCH ] Operation/Applicatio n Compatible Equipment : Conductors/Leads, Insulators/Bushings, Bus Bar, Terminations...
Body Features Compatible Insulator Type : Post Insulator, Disc Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 393 MM  [15.47 INCH ] Operation/Applicatio n Compatible Equipment : Terminations, Bus Bar, Conductors/Leads, Insulators/Bushings...
Body Features Compatible Insulator Type : Post Insulator, Disc Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 440 MM  [17.32 INCH ] Operation/Applicatio n Compatible Equipment : Terminations, Bus Bar, Conductors/Leads, Insulators/Bushings...
Body Features Compatible Insulator Type : Post Insulator, Disc Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 457 MM  [18 INCH ] Operation/Applicatio n Compatible Equipment : Bus Bar, Terminations, Insulators/Bushings, Conductors/Leads...
Body Features Compatible Insulator Type : Post Insulator, Disc Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 488 MM  [19.21 INCH ] Operation/Applicatio n Compatible Equipment : Insulators/Bushings, Bus Bar, Conductors/Leads, Terminations...
Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Black Dimensions Insulator Outside Skirt Diameter Range : 110 MM  [4.33 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Housing Features Cover Design :...
Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Gray Dimensions Compatible Conductor Diameter Range : 0 - 19 MM  [0 - .75 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Housing...
Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Gray Dimensions Compatible Conductor Diameter Range : 0 - 6 MM  [0 - .288 INCH ] Compatible Conductor Range (AWGKC) : #6 Insulator Outside Skirt...
Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Gray Dimensions Compatible Conductor Diameter Range : 4 - 22 MM  [.16 - .89 INCH ] Compatible Conductor Range (AWGKC) : 6 - 795 Insulator...
Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Gray Dimensions Compatible Conductor Range (AWGKC) : #6 Insulator Outside Skirt Diameter Range : 0 - 100 MM  [0 - 4 INCH ] Electrical Characteristics...
Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Gray Dimensions Compatible Conductor Range (AWGKC) : #6 Insulator Outside Skirt Diameter Range : 0 - 127 MM  [0 - 5 INCH ] Electrical Characteristics...
Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Gray Dimensions Compatible Conductor Range (AWGKC) : 6 - 795 Electrical Characteristics Voltage Class (KV) : ≤ 35 Housing Features Cover Design :...
Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Gray Dimensions Insulator Core Diameter Range : 0 - 50 MM  [0 - 2. INCH ] Insulator Outside Skirt Diameter Range : 63 - 100 MM 
Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Gray Dimensions Insulator Core Diameter Range : 140 - 235 MM  [5.5 - 9.25 INCH ] Insulator Outside Skirt Diameter Range : 255 - 330 MM 
Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Gray Dimensions Insulator Core Diameter Range : 38 - 108 MM  [1.5 - 4.25 INCH ] Insulator Outside Skirt Diameter Range : 102 - 173 MM 
Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Gray Dimensions Insulator Core Diameter Range : 38 - 89 MM  [1.5 - 3.5 INCH ] Insulator Outside Skirt Diameter Range : 63 - 127 MM 
Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Gray Dimensions Insulator Core Diameter Range : 38 - 95 MM  [1.5 - 3.7 INCH ] Insulator Outside Skirt Diameter Range : 76 - 127 MM 
Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Gray Dimensions Insulator Core Diameter Range : 43 - 125 MM  [1.7 - 5. INCH ] Insulator Outside Skirt Diameter Range : 125 - 203 MM 
Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Gray Dimensions Insulator Core Diameter Range : 43 - 68 MM  [1.7 - 2.7 INCH ] Insulator Outside Skirt Diameter Range : 75 - 122 MM 
Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Gray Dimensions Insulator Core Diameter Range : 44.45 - 95.25 MM  [1.75 - 3.75 INCH ] Insulator Outside Skirt Diameter Range : 198.12 MM  [7.8 INCH ] Electrical...
Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Gray Dimensions Insulator Core Diameter Range : 50 - 95 MM  [2. - 3.7 INCH ] Insulator Outside Skirt Diameter Range : 76 - 127 MM 
Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Gray Dimensions Insulator Core Diameter Range : 50.8 - 114.3 MM  [2 - 4.5 INCH ] Insulator Outside Skirt Diameter Range : 215.9 MM  [8.5 INCH ] Electrical...
Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Gray Dimensions Insulator Core Diameter Range : 6 - 102 MM  [.288 - 3.75 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Housing...
Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Gray Dimensions Insulator Core Diameter Range : 64 - 216 MM  [2.5 - 6.5 INCH ] Insulator Outside Skirt Diameter Range : 140 - 216 MM 
Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Gray Dimensions Insulator Core Diameter Range : 76 - 124 MM  [3 - 4.87 INCH ] Insulator Outside Skirt Diameter Range : 96 - 178 MM 
Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Gray Dimensions Insulator Core Diameter Range : 76 - 216 MM  [3. - 8.5 INCH ] Insulator Outside Skirt Diameter Range : 190 - 267 MM 
Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Gray Dimensions Insulator Core Diameter Range : 90 - 160 MM  [3.5 - 6.25 INCH ] Insulator Outside Skirt Diameter Range : 100 - 200 MM 
Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Gray Dimensions Insulator Core Diameter Range : 90 - 215 MM  [3.5 - 8.5 INCH ] Insulator Outside Skirt Diameter Range : 150 - 267 MM 
Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Gray Electrical Characteristics Voltage Class (KV) : ≤ 15 Mechanical Attachment Installation Method : Gloved-Hand Mounting Method : Snap-On Operation/Applicatio n Compatible Equipment :...
Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Gray Electrical Characteristics Voltage Class (KV) : ≤ 25 Mechanical Attachment Installation Method : Gloved-Hand Mounting Method : Snap-On Operation/Applicatio n Compatible Equipment :...
Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Gray Electrical Characteristics Voltage Class (KV) : ≤ 35 Mechanical Attachment Installation Method : Gloved-Hand Mounting Method : Snap-On Operation/Applicatio n Compatible Equipment :...
Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Gray Electrical Characteristics Voltage Class (KV) : ≤ 36 Housing Features Cover Design : Hinged Inspection Industry Standards UL Flammability Rating : UL...
Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Gray Electrical Characteristics Voltage Class (KV) : ≤ 36 Housing Features Cover Design : Hinged Inspection Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio...
Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Red Dimensions Insulator Core Diameter Range : 140 - 235 MM  [5.5 - 9.25 INCH ] Insulator Outside Skirt Diameter Range : 255 - 330 MM 
Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Red Dimensions Insulator Core Diameter Range : 38 - 108 MM  [1.5 - 4.25 INCH ] Insulator Outside Skirt Diameter Range : 102 - 173 MM 
Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Red Dimensions Insulator Core Diameter Range : 38 - 89 MM  [1.5 - 3.5 INCH ] Insulator Outside Skirt Diameter Range : 63 - 127 MM 
Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Red Dimensions Insulator Core Diameter Range : 38 - 95 MM  [1.5 - 3.7 INCH ] Insulator Outside Skirt Diameter Range : 76 - 127 MM 
Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Red Dimensions Insulator Core Diameter Range : 43 - 125 MM  [1.7 - 5. INCH ] Insulator Outside Skirt Diameter Range : 125 - 203 MM 
Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Red Dimensions Insulator Core Diameter Range : 50 - 95 MM  [2. - 3.7 INCH ] Insulator Outside Skirt Diameter Range : 76 - 127 MM 
Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Red Dimensions Insulator Core Diameter Range : 64 - 216 MM  [2.5 - 6.5 INCH ] Insulator Outside Skirt Diameter Range : 140 - 216 MM 
Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Red Dimensions Insulator Core Diameter Range : 76 - 124 MM  [3 - 4.87 INCH ] Insulator Outside Skirt Diameter Range : 96 - 178 MM 
Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Red Dimensions Insulator Core Diameter Range : 76 - 216 MM  [3. - 8.5 INCH ] Insulator Outside Skirt Diameter Range : 190 - 267 MM 
Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Red Dimensions Insulator Core Diameter Range : 90 - 160 MM  [3.5 - 6.25 INCH ] Insulator Outside Skirt Diameter Range : 100 - 200 MM 
Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Red Dimensions Insulator Core Diameter Range : 90 - 215 MM  [3.5 - 8.5 INCH ] Insulator Outside Skirt Diameter Range : 150 - 267 MM 
Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Red Electrical Characteristics Voltage Class (KV) : ≤ 15 Mechanical Attachment Installation Method : Gloved-Hand Mounting Method : Snap-On Operation/Applicatio n Compatible Equipment :...
Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Red Electrical Characteristics Voltage Class (KV) : ≤ 25 Mechanical Attachment Installation Method : Gloved-Hand Mounting Method : Snap-On Operation/Applicatio n Compatible Equipment :...
Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Red Electrical Characteristics Voltage Class (KV) : ≤ 35 Housing Features Cover Design : Hinged Inspection Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio...
Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Red Electrical Characteristics Voltage Class (KV) : ≤ 35 Mechanical Attachment Installation Method : Gloved-Hand Mounting Method : Snap-On Operation/Applicatio n Compatible Equipment :...
Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Red Electrical Characteristics Voltage Class (KV) : ≤ 36 Housing Features Cover Design : Hinged Inspection Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio...
Body Features Material : Aluminum Primary Product Color : Silver Industry Standards UL Flammability Rating : None Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Accessory Type : Protective Cap Connector...
Body Features Primary Product Color : Black Dimensions Product Width : 100 MM  [4 INCH ] Electrical Characteristics Voltage Class (KV) : 1 Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio n Busbar Configuration : Elbow Compatible Equipment : Bus...
Body Features Primary Product Color : Black Dimensions Product Width : 100 MM  [4 INCH ] Electrical Characteristics Voltage Class (KV) : 1 Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio n Busbar Configuration : Tee Compatible Equipment : Bus...
Body Features Primary Product Color : Black Dimensions Product Width : 50 MM  [2 INCH ] Electrical Characteristics Voltage Class (KV) : 1 Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio n Busbar Configuration : Elbow Compatible Equipment : Bus...
Body Features Primary Product Color : Black Dimensions Product Width : 75 MM  [3 INCH ] Electrical Characteristics Voltage Class (KV) : 1 Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio n Busbar Configuration : Straight Compatible Equipment : Bus...
Body Features Primary Product Color : Black Dimensions Product Width : 82 MM  [3 INCH ] Electrical Characteristics Voltage Class (KV) : 1 Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio n Busbar Configuration : Straight Compatible Equipment : Bus...
Body Features Primary Product Color : Black Electrical Characteristics Voltage Class (KV) : ≤ 1
Body Features Primary Product Color : Black Primary Product Material : PA 66 GF15 Industry Standards IP Rating : IP6K9K, IP68 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Packaging Quantity :...
Body Features Primary Product Color : Black Primary Product Material : PA 66 GF15 Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features...
Body Features Primary Product Color : Black Primary Product Material : PA GF Configuration Features Number of Positions : 20, 14, 21, 8, 6 Industry Standards IP Rating : Not Tested UL Flammability Rating :...
Body Features Primary Product Color : Black Primary Product Material : PA GF Configuration Features Number of Positions : 47, 9, 19, 31, 23, 21, 16, 18, 35, 7, 29, 14, 33 Industry...
Body Features Primary Product Color : Black Primary Product Material : PA GF Configuration Features Number of Positions : 9 Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94V-0 Mechanical Attachment Strain...
Body Features Primary Product Color : Black Primary Product Material : PVC Configuration Features Number of Positions : 12 Industry Standards IP Rating : Not Tested Mechanical Attachment Strain Relief : Without Other Serviceable : Yes...
Body Features Primary Product Color : Gray Dimensions Compatible Conductor Diameter Range : 0 - 11.43 MM  [0 - .45 INCH ] Compatible Conductor Range (AWGKC) : 4/0 Electrical Characteristics Voltage Class (KV) : ≤ 25 Mechanical...
Body Features Primary Product Color : Gray Dimensions Compatible Conductor Diameter Range : 11.94 - 19.05 MM  [.45 - .75 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 25 Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio...
Body Features Primary Product Color : Gray Dimensions Compatible Conductor Diameter Range : 12.7 - 19.05 MM  [.5 - .75 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 25 Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio...
Body Features Primary Product Color : Gray Dimensions Compatible Conductor Diameter Range : 19.05 - 28.58 MM  [.45 - .75 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 25 Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio...
Body Features Primary Product Color : Gray Dimensions Compatible Conductor Diameter Range : 19.05 - 28.58 MM  [.75 - 1.125 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 25 Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio...
Body Features Primary Product Color : Gray Dimensions Compatible Conductor Diameter Range : 28.58 - 44.45 MM  [1.125 - 1.75 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 25 Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio...
Body Features Primary Product Color : Gray Dimensions Compatible Conductor Diameter Range : 44.45 - 88.9 MM  [1.75 - 3.5 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 25 Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio...
Body Features Primary Product Color : Gray Dimensions Compatible Conductor Diameter Range : 6 - 28 MM  [.236 - 1.102 INCH ] Compatible Conductor Range (AWGKC) : #6 - 795 Electrical Characteristics Voltage Class (KV) : ≤
Body Features Primary Product Color : Gray Dimensions Compatible Conductor Diameter Range : 88.9 - 114.3 MM  [3.5 - 4.5 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 25 Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio...
Body Features Primary Product Color : Gray Dimensions Product Width : 100 MM  [4 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Mechanical Attachment Mounting Method : Surface Mount Operation/Applicatio n Busbar Configuration : Straight Compatible...
Body Features Primary Product Color : Gray Electrical Characteristics Voltage Class (KV) : ≤ 25 Mechanical Attachment Installation Method : Gloved-Hand Mounting Method : Snap-On Operation/Applicatio n Compatible Equipment : Fuse Cut-Outs/Fault Tamers Product Type...
Body Features Primary Product Color : Gray Electrical Characteristics Voltage Class (KV) : ≤ 35 Mechanical Attachment Installation Method : Gloved-Hand Mounting Method : Snap-On Operation/Applicatio n Compatible Equipment : Fuse Cut-Outs/Fault Tamers Product Type...
Body Features Primary Product Color : Gray Mechanical Attachment Installation Method : Gloved-Hand Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Compatible Equipment : Line Post/Pin Product Type Features Animal Protection Type : Bird Protection, Snake...
Body Features Primary Product Color : Gray Mechanical Attachment Installation Method : Gloved-Hand Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Compatible Equipment : Line Post/Pin Product Type Features Animal Protection Type : Snake Protection, Bird...
Body Features Primary Product Color : Gray Mechanical Attachment Installation Method : Gloved-Hand Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Compatible Equipment : Line Post/Pin Product Type Features Animal Protection Type : Snake Protection, Squirrel...
Body Features Primary Product Color : Gray Mechanical Attachment Installation Method : Gloved-Hand Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Compatible Equipment : Line Post/Pin Product Type Features Animal Protection Type : Squirrel Protection, Bird...
Body Features Primary Product Color : Gray Mechanical Attachment Installation Method : Gloved-Hand Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Compatible Equipment : Line Post/Pin Product Type Features Animal Protection Type : Squirrel Protection, Snake...
Body Features Primary Product Color : Gray Primary Product Material : PA GF Configuration Features Number of Positions : 3 Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94V-0 Mechanical Attachment Strain...
Body Features Primary Product Color : Gray Primary Product Material : PA GF Configuration Features Number of Positions : 5 Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94V-0 Mechanical Attachment Strain...
Body Features Primary Product Color : Gray Primary Product Material : PA GF Configuration Features Number of Positions : 6 Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94V-0 Mechanical Attachment Strain...
Body Features Primary Product Color : Gray Primary Product Material : PA GF Configuration Features Number of Positions : 9 Industry Standards IP Rating : IP6K9K Mechanical Attachment Strain Relief : Without Other Serviceable : Yes...
Body Features Primary Product Color : Gray Primary Product Material : PA GF Configuration Features Number of Positions : 9 Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94V-0 Mechanical Attachment Strain...
Body Features Primary Product Color : Gray Primary Product Material : PVC Configuration Features Number of Positions : 12 Industry Standards IP Rating : Not Tested Mechanical Attachment Strain Relief : Without Other Serviceable : Yes...
Body Features Primary Product Color : Gray Primary Product Material : PVC Configuration Features Number of Positions : 3 Industry Standards IP Rating : Not Tested Mechanical Attachment Strain Relief : Without Other Serviceable : Yes...
Body Features Primary Product Color : Gray Primary Product Material : PVC Configuration Features Number of Positions : 4 Industry Standards IP Rating : Not Tested Mechanical Attachment Strain Relief : Without Other Serviceable : Yes...
Body Features Primary Product Color : Gray Primary Product Material : PVC Configuration Features Number of Positions : 6 Industry Standards IP Rating : Not Tested Mechanical Attachment Strain Relief : Without Other Serviceable : Yes...
Body Features Primary Product Color : Gray Primary Product Material : Silicone Configuration Features Visual Inspection : No Dimensions Compatible Conductor Diameter Range : 19 - 28 MM  [.75 - 1.125 INCH ] Electrical Characteristics Voltage Class...
Body Features Primary Product Color : Green Electrical Characteristics Voltage Class (KV) : ≤ 1
Body Features Primary Product Color : Natural Industry Standards IP Rating : Not Tested Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 200 Product Type Features Protection & Strain Relief...
Body Features Primary Product Color : Red Dimensions Compatible Conductor Diameter Range : 0 - 11.43 MM  [0 - .45 INCH ] Compatible Conductor Range (AWGKC) : 4/0 Electrical Characteristics Voltage Class (KV) : ≤ 25 Mechanical...
Body Features Primary Product Color : Red Dimensions Compatible Conductor Diameter Range : 11.94 - 19.05 MM  [.45 - .75 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 25 Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio...
Body Features Primary Product Color : Red Dimensions Compatible Conductor Diameter Range : 16.99 - 37.99 MM  [.669 - 1.496 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 15 Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio...
Body Features Primary Product Color : Red Dimensions Compatible Conductor Diameter Range : 16.99 - 37.99 MM  [.669 - 1.496 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 25 Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio...
Body Features Primary Product Color : Red Dimensions Compatible Conductor Diameter Range : 19.05 - 28.58 MM  [.75 - 1.125 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 25 Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio...
Body Features Primary Product Color : Red Dimensions Compatible Conductor Diameter Range : 28.58 - 44.45 MM  [1.125 - 1.75 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 25 Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio...
Body Features Primary Product Color : Red Dimensions Compatible Conductor Diameter Range : 44.45 - 88.9 MM  [1.75 - 3.5 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 25 Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio...
Body Features Primary Product Color : Red Dimensions Compatible Conductor Diameter Range : 88.9 - 114.3 MM  [3.5 - 4.5 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 25 Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio...
Body Features Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 615 MM  [24.212 INCH ] Operation/Applicatio n Compatible Equipment : Conductors/Leads, Bus Bar Contaminant Type Mitigated : Rain / Ice / Snow Product...
Body Features Primary Product Color : Red Dimensions Product Width : 100 MM  [4 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Mechanical Attachment Mounting Method : Surface Mount Operation/Applicatio n Busbar Configuration : Straight Compatible...
Body Features Primary Product Color : Red Dimensions Product Width : 100 MM  [4 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio n Busbar Configuration : Elbow Compatible Equipment :...
Body Features Primary Product Color : Red Dimensions Product Width : 100 MM  [4 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio n Busbar Configuration : Straight Compatible Equipment :...
Body Features Primary Product Color : Red Dimensions Product Width : 75 MM  [3 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio n Busbar Configuration : Elbow Compatible Equipment :...
Body Features Primary Product Color : Red Dimensions Product Width : 75 MM  [3 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio n Busbar Configuration : Tee Compatible Equipment :...
Body Features Primary Product Color : Red Operation/Applicatio n Compatible Equipment : Bus Bar, Conductors/Leads Contaminant Type Mitigated : Rain / Ice / Snow Product Type Features Installation Technology : Heat Shrink Usage Conditions...
Body Features Primary Product Color : Red Operation/Applicatio n Compatible Equipment : Conductors/Leads, Bus Bar Contaminant Type Mitigated : Rain / Ice / Snow Product Type Features Installation Technology : Heat Shrink Usage Conditions...
Body Features Primary Product Material : Aluminum Configuration Features Number of Positions : 14, 16, 29, 18, 23, 47, 35, 7, 19, 33, 31, 21, 9 Industry Standards IP Rating : IP67, IP6K9K...
Body Features Primary Product Material : Aluminum Configuration Features Number of Positions : 20, 21, 6, 14, 8 Industry Standards IP Rating : IP6K9K, IP67 Mechanical Attachment Strain Relief : Without Other Serviceable : Yes...
Body Features Primary Product Material : Aluminum Configuration Features Number of Positions : 31, 33, 19, 14, 29, 47, 16, 9, 23, 18, 7, 21, 35 Industry Standards IP Rating : IP6K9K, IP67...
Body Features Primary Product Material : Aluminum Configuration Features Number of Positions : 8, 14, 6, 21, 20 Industry Standards IP Rating : IP67, IP6K9K Mechanical Attachment Strain Relief : Without Other Serviceable : Yes...
Body Features Primary Product Material : Aluminum Industry Standards IP Rating : IP67, IP6K9K Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Protection &
Body Features Primary Product Material : Aluminum Industry Standards IP Rating : IP6K9K, IP67 Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Protection &
Body Features Primary Product Material : Aluminum Industry Standards IP Rating : IP6K9K, IP67 Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 200 Product Type...
Electrical Characteristics Voltage Class (KV) : ≤ 1
MVCC-TOOL-10(B3)
MVCC-TOOL-19/25(B3)
MVLC-38R-HANDTOOL
Product Type Features Insulator Type : Insulator LV/MV Insulating Cover Product Type : Line Cover LV/MV Insulating Cover Technology : Cold Applied

<< Prev Next >>