TE Connectivity Closed End Dust Cover 7 Pos, Polyester; Accessory Type Amp Te Connectivity 640551-7

Description
CLOSED END DUST COVER 7 POS, POLYESTER; Accessory Type:Dust Cover; For Use With:AMP MTA-156 Series IDC Connectors; No. of Positions:7Positions ; Strain Relief Material:PET (Polyester); Product Range:-; No. of Contacts:7Contacts RoHS Compliant: Yes
Datasheet
Description
CLOSED END DUST COVER 7 POS, POLYESTER; Accessory Type:Dust Cover; For Use With:AMP MTA-156 Series IDC Connectors; No. of Positions:7Positions ; Strain Relief Material:PET (Polyester); Product Range:-; No. of Contacts:7Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Closed End Dust Cover 7 Pos, Polyester; Accessory Type Amp Te Connectivity - 90F5373 - Newark, An Avnet Company
Chicago, IL, United States
Closed End Dust Cover 7 Pos, Polyester; Accessory Type Amp Te Connectivity
90F5373
Closed End Dust Cover 7 Pos, Polyester; Accessory Type Amp Te Connectivity 90F5373
CLOSED END DUST COVER 7 POS, POLYESTER; Accessory Type:Dust Cover; For Use With:AMP MTA-156 Series IDC Connectors; No. of Positions:7Positions ; Strain Relief Material:PET (Polyester); Product Range:-; No. of Contacts:7Contacts RoHS Compliant: Yes

CLOSED END DUST COVER 7 POS, POLYESTER; Accessory Type:Dust Cover; For Use With:AMP MTA-156 Series IDC Connectors; No. of Positions:7Positions; Strain Relief Material:PET (Polyester); Product Range:-; No. of Contacts:7Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 90F5373
Product Name Closed End Dust Cover 7 Pos, Polyester; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Backshells - 2411402 - RS Components, Ltd.
Specs
Shape / Application Round
Wire Entry Top Entry
Material Metal
View Details
2 Pos. Vertical Panel Mount Metal Backshell for Kona - KA1-9500202 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.48 inch (37.5 mm)
View Details