TE Connectivity Automotive Connector Caps & Covers 3-2365938-4

Description
Body Features Primary Product Color : Brown, Black Primary Product Material : PA 66 GF13 Configuration Features Number of Positions : 49 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 750
Request a Quote
Description
Body Features Primary Product Color : Brown, Black Primary Product Material : PA 66 GF13 Configuration Features Number of Positions : 49 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 750
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 3-2365938-4 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
3-2365938-4
Automotive Connector Caps & Covers 3-2365938-4
Body Features Primary Product Color : Brown, Black Primary Product Material : PA 66 GF13 Configuration Features Number of Positions : 49 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 750

Body Features


  • Primary Product Color : Brown, Black
  • Primary Product Material : PA 66 GF13

Configuration Features


  • Number of Positions : 49

Mechanical Attachment


  • Strain Relief : Without

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 750
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 3-2365938-4
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 4726863 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Gd-zn
View Details
Headers & Wire Housings - 102536-7 - Powell Electronics, Inc.
Specs
Type Cap
View Details
2 suppliers