964731-2 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers964731-2
Description
Body Features Primary Product Color : Black Primary Product Material : PA
Configuration Features Number of Positions : 68
Industry Standards UL Flammability Rating : UL 94-HB
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Box Packaging Quantity : 300
Product Type Features Protection & Strain Relief Accessory Type : Wire Cover
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black Primary Product Material : PA
Configuration Features Number of Positions : 68
Industry Standards UL Flammability Rating : UL 94-HB
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Box Packaging Quantity : 300
Product Type Features Protection & Strain Relief Accessory Type : Wire Cover
Body Features Primary Product Color : Black Primary Product Material : PA
Configuration Features Number of Positions : 68
Industry Standards UL Flammability Rating : UL 94-HB
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Box Packaging Quantity : 300
Product Type Features Protection & Strain Relief Accessory Type : Wire Cover
Body Features
Primary Product Color : Black
Primary Product Material : PA
Configuration Features
Number of Positions : 68
Industry Standards
UL Flammability Rating : UL 94-HB
Mechanical Attachment
Strain Relief : Without
Other
Serviceable : Yes
Packaging Features
Packaging Method : Box
Packaging Quantity : 300
Product Type Features
Protection & Strain Relief Accessory Type : Wire Cover