950158-000 -- CREEPAGE EXTENDERS & CONTAMINATION SHIELDS
TE ConnectivityCreepage Extenders & Contamination Shields950158-000
Description
Body Features Compatible Insulator Type : Post Insulator, Disc Insulator Primary Product Color : Red
Dimensions Insulator Outside Skirt Diameter Range : 501 MM [19.72 INCH ]
Operation/Applicatio
n Compatible Equipment : Insulators/Bushings, Conductors/Leads, Terminations, Bus Bar Contaminant Type Mitigated : Rain / Ice / Snow, Salt Fog / Marine Pollution
Product Type Features Installation Technology : Cold Shrink
Usage Conditions Installation Condition : De-Energized Required
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Compatible Insulator Type : Post Insulator, Disc Insulator Primary Product Color : Red
Dimensions Insulator Outside Skirt Diameter Range : 501 MM [19.72 INCH ]
Operation/Applicatio
n Compatible Equipment : Insulators/Bushings, Conductors/Leads, Terminations, Bus Bar Contaminant Type Mitigated : Rain / Ice / Snow, Salt Fog / Marine Pollution
Product Type Features Installation Technology : Cold Shrink
Usage Conditions Installation Condition : De-Energized Required
Body Features Compatible Insulator Type : Post Insulator, Disc Insulator Primary Product Color : Red
Dimensions Insulator Outside Skirt Diameter Range : 501 MM [19.72 INCH ]
Operation/Applicatio
n Compatible Equipment : Insulators/Bushings, Conductors/Leads, Terminations, Bus Bar Contaminant Type Mitigated : Rain / Ice / Snow, Salt Fog / Marine Pollution
Product Type Features Installation Technology : Cold Shrink
Usage Conditions Installation Condition : De-Energized Required
Body Features
Compatible Insulator Type : Post Insulator, Disc Insulator
Primary Product Color : Red
Dimensions
Insulator Outside Skirt Diameter Range : 501 MM [19.72 INCH ]
Operation/Application
Compatible Equipment : Insulators/Bushings, Conductors/Leads, Terminations, Bus Bar
Contaminant Type Mitigated : Rain / Ice / Snow, Salt Fog / Marine Pollution