TE Connectivity Automotive Connector Caps & Covers 5-2177198-1

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Green Primary Product Material : PBT GF15 Configuration Features Compatible With Connector Code : Z Number of Positions : 10 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Bulk Packaging Quantity : 2000 Product Type Features Protection & Strain Relief Accessory Type : Cover Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Green Primary Product Material : PBT GF15 Configuration Features Compatible With Connector Code : Z Number of Positions : 10 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Bulk Packaging Quantity : 2000 Product Type Features Protection & Strain Relief Accessory Type : Cover Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 5-2177198-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
5-2177198-1
Automotive Connector Caps & Covers 5-2177198-1
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Green Primary Product Material : PBT GF15 Configuration Features Compatible With Connector Code : Z Number of Positions : 10 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Bulk Packaging Quantity : 2000 Product Type Features Protection & Strain Relief Accessory Type : Cover Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Green
  • Primary Product Material : PBT GF15

Configuration Features


  • Compatible With Connector Code : Z
  • Number of Positions : 10

Mechanical Attachment


  • Strain Relief : Without

Packaging Features


  • Packaging Method : Bulk
  • Packaging Quantity : 2000

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 5-2177198-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Caps - 450-1829-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Square
Width 0.3543 inch (9 mm)
View Details