TE Connectivity
Automotive Connector Caps & Covers
967452-1
Description
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PA
Dimensions Compatible Cable Bundle Diameter Range : 13.6 MM [.535 INCH ]
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Strain Relief : With
Other Serviceable : Yes
Packaging Features Packaging Method : Carton
Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit
Usage Conditions Operating Temperature (Max) : 70 DEGC , 90 DEGC , 75 DEGC , 85 DEGC , 100 DEGC , 80 DEGC , 120 DEGC , 105 DEGC , 110 DEGC [167 DEGF , 194 DEGF , 248 DEGF , 212 DEGF , 230 DEGF , 221 DEGF , 176 DEGF , 158 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PA
Dimensions Compatible Cable Bundle Diameter Range : 13.6 MM [.535 INCH ]
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Strain Relief : With
Other Serviceable : Yes
Packaging Features Packaging Method : Carton
Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit
Usage Conditions Operating Temperature (Max) : 70 DEGC , 90 DEGC , 75 DEGC , 85 DEGC , 100 DEGC , 80 DEGC , 120 DEGC , 105 DEGC , 110 DEGC [167 DEGF , 194 DEGF , 248 DEGF , 212 DEGF , 230 DEGF , 221 DEGF , 176 DEGF , 158 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Automotive Connector Caps & Covers
967452-1
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PA
Dimensions Compatible Cable Bundle Diameter Range : 13.6 MM [.535 INCH ]
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Strain Relief : With
Other Serviceable : Yes
Packaging Features Packaging Method : Carton
Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit
Usage Conditions Operating Temperature (Max) : 70 DEGC , 90 DEGC , 75 DEGC , 85 DEGC , 100 DEGC , 80 DEGC , 120 DEGC , 105 DEGC , 110 DEGC [167 DEGF , 194 DEGF , 248 DEGF , 212 DEGF , 230 DEGF , 221 DEGF , 176 DEGF , 158 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Body Features
- Cable Exit Angle : 180°
- Primary Product Color : Black
- Primary Product Material : PA
Dimensions
- Compatible Cable Bundle Diameter Range : 13.6 MM [.535 INCH ]
Industry Standards
- UL Flammability Rating : UL 94HB
Mechanical Attachment
Other
Packaging Features
- Packaging Method : Carton
Product Type Features
- Protection & Strain Relief Accessory Type : Cover - Cable Exit
Usage Conditions
- Operating Temperature (Max) : 70 DEGC , 90 DEGC , 75 DEGC , 85 DEGC , 100 DEGC , 80 DEGC , 120 DEGC , 105 DEGC , 110 DEGC [167 DEGF , 194 DEGF , 248 DEGF , 212 DEGF , 230 DEGF , 221 DEGF , 176 DEGF , 158 DEGF , 185 DEGF ]
- Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connector Bases and Covers |
|
Product Number
|
967452-1 |
|
Product Name
|
Automotive Connector Caps & Covers |
|
Type
|
Cap
|
Unlock Full Specs
to access all available technical data