TE Connectivity Rectangular Caps & Covers 343543-7

Description
Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Cover Type : Protective Cover Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Cover Type : Protective Cover Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Caps & Covers - 343543-7 - TE Connectivity
Berwyn, PA, United States
Rectangular Caps & Covers
343543-7
Rectangular Caps & Covers 343543-7
Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Cover Type : Protective Cover Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Industry Standards


  • UL Flammability Rating : UL 94V-2

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector Cover Type : Protective Cover
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 343543-7
Product Name Rectangular Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products