TE Connectivity Back Cover 40 Position, Thermoplastic; Accessory Type Amp Te Connectivity 405021569

Description
BACK COVER 40 POSITION, THERMOPLASTIC; Accessory Type:Connector Cover; For Use With:40 Position AMPMODU MT Connectors; Connector Body Material:Thermoplast ic Body; Product Range:-; Enclosure Material:Plastic RoHS Compliant: Yes
Datasheet
Description
BACK COVER 40 POSITION, THERMOPLASTIC; Accessory Type:Connector Cover; For Use With:40 Position AMPMODU MT Connectors; Connector Body Material:Thermoplast ic Body; Product Range:-; Enclosure Material:Plastic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Back Cover 40 Position, Thermoplastic; Accessory Type Amp Te Connectivity - 92F6014 - Newark, An Avnet Company
Chicago, IL, United States
Back Cover 40 Position, Thermoplastic; Accessory Type Amp Te Connectivity
92F6014
Back Cover 40 Position, Thermoplastic; Accessory Type Amp Te Connectivity 92F6014
BACK COVER 40 POSITION, THERMOPLASTIC; Accessory Type:Connector Cover; For Use With:40 Position AMPMODU MT Connectors; Connector Body Material:Thermoplast ic Body; Product Range:-; Enclosure Material:Plastic RoHS Compliant: Yes

BACK COVER 40 POSITION, THERMOPLASTIC; Accessory Type:Connector Cover; For Use With:40 Position AMPMODU MT Connectors; Connector Body Material:Thermoplastic Body; Product Range:-; Enclosure Material:Plastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 92F6014
Product Name Back Cover 40 Position, Thermoplastic; Accessory Type Amp Te Connectivity
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

BAND-IT tie for Metal Cable Backshell - M80-9470000 - Harwin Plc
Specs
Material Steel - Stainless; Stainless Steel
Width 8.14 inch (207 mm)
Length 0.1575 inch (4 mm)
View Details
D Sub Backshells - 340067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Plastic
View Details