284443-6 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers284443-6
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Brown Primary Product Material : PA 6.6 GF25
Configuration Features Number of Positions : 12
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Carton Packaging Quantity : 1800
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Brown Primary Product Material : PA 6.6 GF25
Configuration Features Number of Positions : 12
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Carton Packaging Quantity : 1800
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Brown Primary Product Material : PA 6.6 GF25
Configuration Features Number of Positions : 12
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Carton Packaging Quantity : 1800
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features
Cable Exit Angle (DEG) : 90
Primary Product Color : Brown
Primary Product Material : PA 6.6 GF25
Configuration Features
Number of Positions : 12
Mechanical Attachment
Strain Relief : Without
Packaging Features
Packaging Method : Carton
Packaging Quantity : 1800
Product Type Features
Protection & Strain Relief Accessory Type : Cover Assembly
Usage Conditions
Operating Temperature (Max) : 105 DEGC [221 DEGF ]
Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]