TE Connectivity Automotive Connector Caps & Covers 776760-1

Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Brown Primary Product Material : Polyester PBT Configuration Features Number of Positions : 1 Dimensions Compatible Cable Bundle Diameter Range : 2.87 MM  [.113 INCH ] Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Bag & Box Packaging Quantity : 6000 Product Type Features Protection & Strain Relief Accessory Type : Cap Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Brown Primary Product Material : Polyester PBT Configuration Features Number of Positions : 1 Dimensions Compatible Cable Bundle Diameter Range : 2.87 MM  [.113 INCH ] Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Bag & Box Packaging Quantity : 6000 Product Type Features Protection & Strain Relief Accessory Type : Cap Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 776760-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
776760-1
Automotive Connector Caps & Covers 776760-1
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Brown Primary Product Material : Polyester PBT Configuration Features Number of Positions : 1 Dimensions Compatible Cable Bundle Diameter Range : 2.87 MM  [.113 INCH ] Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Bag & Box Packaging Quantity : 6000 Product Type Features Protection & Strain Relief Accessory Type : Cap Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 90
  • Primary Product Color : Brown
  • Primary Product Material : Polyester PBT

Configuration Features


  • Number of Positions : 1

Dimensions


  • Compatible Cable Bundle Diameter Range : 2.87 MM  [.113 INCH ]

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Bag & Box
  • Packaging Quantity : 6000

Product Type Features


  • Protection & Strain Relief Accessory Type : Cap

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 776760-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products