TE Connectivity PCB Connector Covers 928175-1

Description
Body Features Connector Cover Side : One Piece Primary Product Color : Black Primary Product Material : PBTP GV Configuration Features Number of Positions : 42 Product Type Features Connector Cover Type : Polarizing Product Profile : Standard Protection & Strain Relief Accessory Type : Cover Kit Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Connector Cover Side : One Piece Primary Product Color : Black Primary Product Material : PBTP GV Configuration Features Number of Positions : 42 Product Type Features Connector Cover Type : Polarizing Product Profile : Standard Protection & Strain Relief Accessory Type : Cover Kit Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Connector Covers - 928175-1 - TE Connectivity
Berwyn, PA, United States
PCB Connector Covers
928175-1
PCB Connector Covers 928175-1
Body Features Connector Cover Side : One Piece Primary Product Color : Black Primary Product Material : PBTP GV Configuration Features Number of Positions : 42 Product Type Features Connector Cover Type : Polarizing Product Profile : Standard Protection & Strain Relief Accessory Type : Cover Kit Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Cover Side : One Piece
  • Primary Product Color : Black
  • Primary Product Material : PBTP GV

Configuration Features


  • Number of Positions : 42

Product Type Features


  • Connector Cover Type : Polarizing
  • Product Profile : Standard
  • Protection & Strain Relief Accessory Type : Cover Kit

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 928175-1
Product Name PCB Connector Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 4726879 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Gd-zn
View Details