TE Connectivity Automotive Connector Caps & Covers 928290-1

Description
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 16 Mechanical Attachment Strain Relief : With Other Serviceable : No Packaging Features Packaging Method : Carton Packaging Quantity : 1800 Product Type Features Protection & Strain Relief Accessory Type : Cover
Request a Quote
Description
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 16 Mechanical Attachment Strain Relief : With Other Serviceable : No Packaging Features Packaging Method : Carton Packaging Quantity : 1800 Product Type Features Protection & Strain Relief Accessory Type : Cover
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 928290-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
928290-1
Automotive Connector Caps & Covers 928290-1
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 16 Mechanical Attachment Strain Relief : With Other Serviceable : No Packaging Features Packaging Method : Carton Packaging Quantity : 1800 Product Type Features Protection & Strain Relief Accessory Type : Cover

Body Features


  • Cable Exit Angle : 180°
  • Primary Product Color : Black
  • Primary Product Material : PBT GF

Configuration Features


  • Number of Positions : 16

Mechanical Attachment


  • Strain Relief : With

Other


  • Serviceable : No

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 1800

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 928290-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products