9-2334942-2 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers9-2334942-2
Description
Body Features Primary Product Color : Blue Primary Product Material : PA 66
Dimensions Compatible Cable Bundle Diameter Range : 4 MM [.157 INCH ]
Packaging Features Packaging Method : Loose Piece - Box
Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No
Usage Conditions Operating Temperature (Max) : 140 DEGC [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Blue Primary Product Material : PA 66
Dimensions Compatible Cable Bundle Diameter Range : 4 MM [.157 INCH ]
Packaging Features Packaging Method : Loose Piece - Box
Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No
Usage Conditions Operating Temperature (Max) : 140 DEGC [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Body Features Primary Product Color : Blue Primary Product Material : PA 66
Dimensions Compatible Cable Bundle Diameter Range : 4 MM [.157 INCH ]
Packaging Features Packaging Method : Loose Piece - Box
Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No
Usage Conditions Operating Temperature (Max) : 140 DEGC [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Body Features
Primary Product Color : Blue
Primary Product Material : PA 66
Dimensions
Compatible Cable Bundle Diameter Range : 4 MM [.157 INCH ]
Packaging Features
Packaging Method : Loose Piece - Box
Product Type Features
Protection & Strain Relief Accessory Type : Cover
Sealable : No
Usage Conditions
Operating Temperature (Max) : 140 DEGC [284 DEGF ]
Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]