C&K Components Snap Action, Limit Switches TF2CFH8SP004AC

Description
SWITCH SNAP ACTION SPDT 6A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 6A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN10557-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN10557-ND
Snap Action, Limit Switches CKN10557-ND
SWITCH SNAP ACTION SPDT 6A 125V

SWITCH SNAP ACTION SPDT 6A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
TF2CFH8SP004AC
Basic / Snap Action Switches TF2CFH8SP004AC
Basic / Snap Action Switches Opr force 45grams, Rating 6Amp 125/250V

Basic / Snap Action Switches Opr force 45grams, Rating 6Amp 125/250V

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number CKN10557-ND TF2CFH8SP004AC
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Round (Pin Plunger) Pushbutton Style; Plunger
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 6 amps 6 amps
Actuating Force 1.59 oz (0.4414 N) 1.59 oz (0.4414 N)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1014514 - TE Connectivity
Specs
Actuator Style Pushbutton Style; Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL053M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Single Break, Ultra Small Subminiature Basic Switches with Integral Levers - B1-5 - OTTO Controls
Specs
Actuator Style Lever Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details
Micro Switches - 2496858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details