C&K Components Snap Action, Limit Switches TF316CFA104AY

Description
SWITCH SNAP ACTION SPST 16A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPST 16A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 108-TF316CFA104AY-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
108-TF316CFA104AY-ND
Snap Action, Limit Switches 108-TF316CFA104AY-ND
SWITCH SNAP ACTION SPST 16A 125V

SWITCH SNAP ACTION SPST 16A 125V

Buy Now Datasheet
Microswitch, Spst-No, Roller Lever, Qc; Microswitch Type C&k Components - 80AH5024 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spst-No, Roller Lever, Qc; Microswitch Type C&k Components
80AH5024
Microswitch, Spst-No, Roller Lever, Qc; Microswitch Type C&k Components 80AH5024
MICROSWITCH, SPST-NO, ROLLER LEVER, QC; Microswitch Type:Miniature; Microswitch Actuator:Roller Lever; Contact Configuration:SPST-N O; Switch Terminals:Quick Connect; Contact Current Max:16A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH, SPST-NO, ROLLER LEVER, QC; Microswitch Type:Miniature; Microswitch Actuator:Roller Lever; Contact Configuration:SPST-NO; Switch Terminals:Quick Connect; Contact Current Max:16A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 108-TF316CFA104AY-ND 80AH5024
Product Name Snap Action, Limit Switches Microswitch, Spst-No, Roller Lever, Qc; Microswitch Type C&k Components
Actuator Style Lever Style; Roller Style Lever Style; Roller Style
Operating Temp -40 to 257 F (-40 to 125 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Configuration Normally Open (NO) Normally Open (NO)
Maximum Current 16 amps 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

U2-037 - U2-037 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
View Details
D2A Ultra Subminiature Detection Switch - D2A-2110 - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Standards and Certifications IP00
View Details
3 suppliers
Micro Switches - 241244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Lever
Standards and Certifications RoHS
Operating Temp 185 F (85 C)
View Details
Snap Action, Limit Switches - 450-2035-ND - DigiKey
Specs
Actuator Style Lever Style
Standards and Certifications RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
2 suppliers