C&K Components Snap Action, Limit Switches TF2CFF5SP0010C

Description
SWITCH SNAP ACT SPDT 100MA 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 100MA 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN10568-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN10568-ND
Snap Action, Limit Switches CKN10568-ND
SWITCH SNAP ACT SPDT 100MA 125V

SWITCH SNAP ACT SPDT 100MA 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
TF2CFF5SP0010C
Basic / Snap Action Switches TF2CFF5SP0010C
Basic / Snap Action Switches Opr force 45grams, Rating0.1Amp125/250V

Basic / Snap Action Switches Opr force 45grams, Rating0.1Amp125/250V

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number CKN10568-ND TF2CFF5SP0010C
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Round (Pin Plunger) Pushbutton Style; Plunger
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.1000 amps 0.1000 amps
Actuating Force 1.59 oz (0.4414 N) 1.59 oz (0.4414 N)
Unlock Full Specs
to access all available technical data

Similar Products

AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 2496854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Snap Action Switches - 2351462-3 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Actuator Material Metallic
View Details
2 suppliers
U2-037 - U2-037 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
View Details