Aratas America LLC SS-P Subminiature Basic Switch SS-3GL13PD

Description
SS Series Compatible Mounting with a Simple Construction and Easy-to-Use Design Concept One-piece terminal construction to keep out flux. A single leaf movable spring construction. Conforms to North American and European safety Standards. 1 mm MIN Contact Gap Models available for Interlock applications
Request a Quote
Description
SS Series Compatible Mounting with a Simple Construction and Easy-to-Use Design Concept One-piece terminal construction to keep out flux. A single leaf movable spring construction. Conforms to North American and European safety Standards. 1 mm MIN Contact Gap Models available for Interlock applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Omron microswitch with a simulated roller lever (part number 35K0923) is a subminiature basic switch designed for applications requiring a compact and reliable switching solution. It has a rated current of 3 A at 125 VAC and is suitable for resistive loads. The switch features a SPDT (Single Pole Double Throw) contact configuration and is equipped with various terminal options, including solder, quick-connect (#110), and PCB terminals. This microswitch operates effectively within an ambient temperature range of -25°C to 85°C and has a mechanical life expectancy of at least 1,000,000 operations. It is RoHS compliant and offers a high insulation resistance of 100 MΩ minimum at 500 VDC. The dielectric strength is rated at 1,000 VAC for one minute between terminals of the same polarity, ensuring robust performance in various environments. Engineers should consider this microswitch for projects that require a durable and efficient switching mechanism, particularly in applications where space is limited and reliability is critical.

Datasheet Summary
Powered by GS/AI

The Omron microswitch with a simulated roller lever (part number 35K0923) is a subminiature basic switch designed for applications requiring a compact and reliable switching solution. It has a rated current of 3 A at 125 VAC and is suitable for resistive loads. The switch features a SPDT (Single Pole Double Throw) contact configuration and is equipped with various terminal options, including solder, quick-connect (#110), and PCB terminals. This microswitch operates effectively within an ambient temperature range of -25°C to 85°C and has a mechanical life expectancy of at least 1,000,000 operations. It is RoHS compliant and offers a high insulation resistance of 100 MΩ minimum at 500 VDC. The dielectric strength is rated at 1,000 VAC for one minute between terminals of the same polarity, ensuring robust performance in various environments. Engineers should consider this microswitch for projects that require a durable and efficient switching mechanism, particularly in applications where space is limited and reliability is critical.

Suppliers

Company
Product
Description
Supplier Links
SS-P Subminiature Basic Switch - SS-3GL13PD - Aratas America LLC
Hoffman Estates, IL, United States
SS-P Subminiature Basic Switch
SS-3GL13PD
SS-P Subminiature Basic Switch SS-3GL13PD
SS Series Compatible Mounting with a Simple Construction and Easy-to-Use Design Concept One-piece terminal construction to keep out flux. A single leaf movable spring construction. Conforms to North American and European safety Standards. 1 mm MIN Contact Gap Models available for Interlock applications

SS Series Compatible
Mounting with a Simple
Construction and Easy-to-Use
Design Concept

  • One-piece terminal construction to keep out flux.
  • A single leaf movable spring construction.
  • Conforms to North American and European safety Standards.
  • 1 mm MIN Contact Gap Models available for Interlock applications
Supplier's Site Datasheet
Snap Action, Limit Switches - SW771-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
SW771-ND
Snap Action, Limit Switches SW771-ND
SWITCH SNAP ACTION SPDT 3A 125V

SWITCH SNAP ACTION SPDT 3A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
SS-3GL13PD
Basic / Snap Action Switches SS-3GL13PD
Basic / Snap Action Switches 3A Sim roller lever PCB terminals uneven

Basic / Snap Action Switches 3A Sim roller lever PCB terminals uneven

Buy Now Datasheet
Microswitch, Roller Lever, Spdt 3A 125V; Microswitch Type Omron Electronic Components - 35K0923 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Roller Lever, Spdt 3A 125V; Microswitch Type Omron Electronic Components
35K0923
Microswitch, Roller Lever, Spdt 3A 125V; Microswitch Type Omron Electronic Components 35K0923
MICROSWITCH, ROLLER LEVER, SPDT 3A 125V; Microswitch Type:Miniature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Through Hole; Contact Current Max:3A; Contact Voltage DC Nom:30VDC RoHS Compliant: Yes

MICROSWITCH, ROLLER LEVER, SPDT 3A 125V; Microswitch Type:Miniature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Through Hole; Contact Current Max:3A; Contact Voltage DC Nom:30VDC RoHS Compliant: Yes

Supplier's Site Datasheet
SWITCH,SUBMINIATURE,BASIC,3A,SIMULATED ROLLER LEVER,PCB TERMINAL,UNEVEN PITCH - 70175752 - Allied Electronics, Inc.
Fort Worth, TX, USA
SWITCH,SUBMINIATURE,BASIC,3A,SIMULATED ROLLER LEVER,PCB TERMINAL,UNEVEN PITCH
70175752
SWITCH,SUBMINIATURE,BASIC,3A,SIMULATED ROLLER LEVER,PCB TERMINAL,UNEVEN PITCH 70175752
SS Series Compatible Mounting with a Simple Construction and Easy-To-Use Design Concept Insert Molded Base Provides Enhanced Resistance to Flux Switch Rating of 3 A at 125 VAC Possible with a Single-Leaf Movable Spring. Models for Micro Loads with Gold Crossbar Contact Are Also Available Long Mechanical Life 1,000,000 Operations Internal Lever Provides Increased Durability and Sensitivity Solder, Quick Connect Terminals (#110), and PCB Terminals Are Available, Including Even-Pitched PCB Terminals RoHS Compliant

SS Series Compatible Mounting with a Simple Construction and Easy-To-Use Design Concept

  • Insert Molded Base Provides Enhanced Resistance to Flux
  • Switch Rating of 3 A at 125 VAC Possible with a Single-Leaf Movable Spring. Models for Micro Loads with Gold Crossbar Contact Are Also Available
  • Long Mechanical Life 1,000,000 Operations
  • Internal Lever Provides Increased Durability and Sensitivity
  • Solder, Quick Connect Terminals (#110), and PCB Terminals Are Available, Including Even-Pitched PCB Terminals
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Aratas America LLC DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number SS-3GL13PD SW771-ND SS-3GL13PD 35K0923 70175752
Product Name SS-P Subminiature Basic Switch Snap Action, Limit Switches Basic / Snap Action Switches Microswitch, Roller Lever, Spdt 3A 125V; Microswitch Type Omron Electronic Components SWITCH,SUBMINIATURE,BASIC,3A,SIMULATED ROLLER LEVER,PCB TERMINAL,UNEVEN PITCH
Actuator Style Lever Style Lever Style; Roller Style Simulated Roller Lever Lever Style; Roller Style Lever Style; Roller Style
Common Size Subminiature; Standard Miniature Subminiature
Standards and Certifications UL List; CSA Mark; IP40 RoHS RoHS RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 3 amps 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BR003M - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
D2F Ultra Subminiature Basic Switch - D2F-01FL2-T - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP40
View Details
3 suppliers
D2F Ultra Subminiature Basic Switch - D2F-F-D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
3 suppliers
Micro Switches - 2326195 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details