E-Switch, Inc. Snap Action, Limit Switches TD1105A

Description
SWITCH DETECT SPST-NO 100MA 30V
Request a Quote Datasheet
Description
SWITCH DETECT SPST-NO 100MA 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - EG2661-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
EG2661-ND
Snap Action, Limit Switches EG2661-ND
SWITCH DETECT SPST-NO 100MA 30V

SWITCH DETECT SPST-NO 100MA 30V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number EG2661-ND
Product Name Snap Action, Limit Switches
Actuator Style Overtravel Plunger
Operating Temp -4 to 185 F (-20 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Step Trigger Switch - U2-618 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 7972533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring plunger
Standards and Certifications RoHS
Actuating Force 14.89 oz (4.14 N)
View Details
D2EW Sealed Ultra Subminiature Basic Switch - D2EW-B02ML - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NC
View Details