C&K Components Snap Action, Limit Switches TFCFV2ST255BC

Description
SWITCH SNAP ACTION SPDT 5A 277V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 5A 277V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - TFCFV2ST255BC-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
TFCFV2ST255BC-ND
Snap Action, Limit Switches TFCFV2ST255BC-ND
SWITCH SNAP ACTION SPDT 5A 277V

SWITCH SNAP ACTION SPDT 5A 277V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
TFCFV2ST255BC
Basic / Snap Action Switches TFCFV2ST255BC
Basic / Snap Action Switches Snap

Basic / Snap Action Switches Snap

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number TFCFV2ST255BC-ND TFCFV2ST255BC
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Lever Style
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 5 amps
Actuating Force 0.5292 oz (0.1471 N)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 7972514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Roller lever
Standards and Certifications RoHS
Actuating Force 7.51 oz (2.09 N)
View Details
Micro Switches - 2326181 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
Snap Action Switches - 2351464-1 - TE Connectivity
Specs
Actuator Style Pushbutton Style; Pin Plunger
Common Size Miniature
Actuator Material Metallic
View Details
2 suppliers
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details